Murata Power Solutions Fixed Inductors DFE252010P-1R0M=P2

Description
1µH Shielded Wirewound Inductor 3.8A 54mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
1µH Shielded Wirewound Inductor 3.8A 54mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-10634-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10634-6-ND
Fixed Inductors 490-10634-6-ND
1µH Shielded Wirewound Inductor 3.8A 54mOhm Max 1008 (2520 Metric)

1µH Shielded Wirewound Inductor 3.8A 54mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10634-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10634-1-ND
Fixed Inductors 490-10634-1-ND
1µH Shielded Wirewound Inductor 3.8A 54mOhm Max 1008 (2520 Metric)

1µH Shielded Wirewound Inductor 3.8A 54mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10634-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10634-2-ND
Fixed Inductors 490-10634-2-ND
1µH Shielded Wirewound Inductor 3.8A 54mOhm Max 1008 (2520 Metric)

1µH Shielded Wirewound Inductor 3.8A 54mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
SMD 1UH 2.7A 0.054OHM Inductor and Choke - 71-DFE252010P-1R0M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 2.7A 0.054OHM Inductor and Choke
71-DFE252010P-1R0M=P2
SMD 1UH 2.7A 0.054OHM Inductor and Choke 71-DFE252010P-1R0M=P2
FIXED IND 1UH 2.7A 0.054OHM SMD Product overview: DFE252010P-1R0M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 2.7A, 0.054OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 2.7A, 0.054OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252010P-1R0M=P 2 can be used for catalog matching and distributor lookup.

FIXED IND 1UH 2.7A 0.054OHM SMD Product overview: DFE252010P-1R0M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 2.7A, 0.054OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 2.7A, 0.054OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252010P-1R0M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - DFE252010P-1R0M=P2 - 868630-DFE252010P-1R0M=P2 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - DFE252010P-1R0M=P2
868630-DFE252010P-1R0M=P2
Fixed Inductors - DFE252010P-1R0M=P2 868630-DFE252010P-1R0M=P2
Manufacturer: Murata Electronics North America Win Source Part Number: 868630-DFE252010P-1R 0M=P2 Series: DFE252010P Operating Temperature Range: -40°C ~ 125°C Features: Shielded Wirewound Inductor 54mOhm Max 1008 (2520 Metric) Package: 1008 (2520 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: DFE252010P Categories: Inductors Case / Package: 1008 (2520 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8504.50.4000 Other Part Number: 490-10634-2, 490-10634-1, 490-10634-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 868630-DFE252010P-1R0M=P2
Series: DFE252010P
Operating Temperature Range: -40°C ~ 125°C
Features: Shielded Wirewound Inductor 54mOhm Max 1008 (2520 Metric)
Package: 1008 (2520 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: DFE252010P
Categories: Inductors
Case / Package: 1008 (2520 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
HTSUS: 8504.50.4000
Other Part Number: 490-10634-2, 490-10634-1, 490-10634-6

Buy Now Datasheet
Fixed Inductors - DFE252010P-1R0M=P2 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
DFE252010P-1R0M=P2
Fixed Inductors DFE252010P-1R0M=P2
FIXED IND 1UH 2.7A 0.054OHM SMD

FIXED IND 1UH 2.7A 0.054OHM SMD

Supplier's Site Datasheet
Inductor, 1Uh, 20%, 3.2A, Shielded, 1008; Inductance Murata - 81Y6044 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, 20%, 3.2A, Shielded, 1008; Inductance Murata
81Y6044
Inductor, 1Uh, 20%, 3.2A, Shielded, 1008; Inductance Murata 81Y6044
INDUCTOR, 1UH, 20%, 3.2A, SHIELDED, 1008; Inductance:1µH; RMS Current (Irms):-; Inductor Construction:Shielde d; Saturation Current (Isat):3.2A; Product Range:DFE252010P Series; Power Inductor Case:1008 [2520 Metric]; DC Resistance RoHS Compliant: Yes

INDUCTOR, 1UH, 20%, 3.2A, SHIELDED, 1008; Inductance:1µH; RMS Current (Irms):-; Inductor Construction:Shielded; Saturation Current (Isat):3.2A; Product Range:DFE252010P Series; Power Inductor Case:1008 [2520 Metric]; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-10634-6-ND 71-DFE252010P-1R0M=P2 868630-DFE252010P-1R0M=P2 DFE252010P-1R0M=P2 81Y6044
Product Name Fixed Inductors SMD 1UH 2.7A 0.054OHM Inductor and Choke Fixed Inductors - DFE252010P-1R0M=P2 Fixed Inductors Inductor, 1Uh, 20%, 3.2A, Shielded, 1008; Inductance Murata
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound Metal Iron; Powdered Iron; Iron Powder
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Dual 5000uH 15A 0.017Ohm Inductor and Choke - 839-DKIP-0231-1505 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-R56M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - AX02-302R2-T-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details