Murata Power Solutions Inductors, Coils, Chokes - Fixed Inductors DFE252010F-R82M=P2

Description
Win Source Part Number: 1370240-DFE252010F-R 82M=P2 Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: DFE252010F Package: Tape & Reel Product Status: Active Package / Case: 1008 (2520 Metric) Base Product Number: DFE252010F Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.039" (1.00mm) ECCN: EAR99 Material - Core: Iron Powder Inductance: 820 nH Current Rating (Amps): 3.3 A Current - Saturation (Isat): 5A Shielding: Shielded DC Resistance (DCR): 40mOhm Max Inductance Frequency - Test: 1 MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1370240-DFE252010F-R 82M=P2 Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: DFE252010F Package: Tape & Reel Product Status: Active Package / Case: 1008 (2520 Metric) Base Product Number: DFE252010F Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.039" (1.00mm) ECCN: EAR99 Material - Core: Iron Powder Inductance: 820 nH Current Rating (Amps): 3.3 A Current - Saturation (Isat): 5A Shielding: Shielded DC Resistance (DCR): 40mOhm Max Inductance Frequency - Test: 1 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1370240-DFE252010F-R82M=P2 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370240-DFE252010F-R82M=P2
Inductors, Coils, Chokes - Fixed Inductors 1370240-DFE252010F-R82M=P2
Win Source Part Number: 1370240-DFE252010F-R 82M=P2 Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: DFE252010F Package: Tape & Reel Product Status: Active Package / Case: 1008 (2520 Metric) Base Product Number: DFE252010F Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.039" (1.00mm) ECCN: EAR99 Material - Core: Iron Powder Inductance: 820 nH Current Rating (Amps): 3.3 A Current - Saturation (Isat): 5A Shielding: Shielded DC Resistance (DCR): 40mOhm Max Inductance Frequency - Test: 1 MHz

Win Source Part Number: 1370240-DFE252010F-R82M=P2
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: DFE252010F
Package: Tape & Reel
Product Status: Active
Package / Case: 1008 (2520 Metric)
Base Product Number: DFE252010F
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max): 0.039" (1.00mm)
ECCN: EAR99
Material - Core: Iron Powder
Inductance: 820 nH
Current Rating (Amps): 3.3 A
Current - Saturation (Isat): 5A
Shielding: Shielded
DC Resistance (DCR): 40mOhm Max
Inductance Frequency - Test: 1 MHz

Buy Now Datasheet
Fixed Inductors - 490-13032-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13032-6-ND
Fixed Inductors 490-13032-6-ND
820nH Shielded Inductor 3.3A 40mOhm Max 1008 (2520 Metric)

820nH Shielded Inductor 3.3A 40mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-13032-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13032-1-ND
Fixed Inductors 490-13032-1-ND
820nH Shielded Inductor 3.3A 40mOhm Max 1008 (2520 Metric)

820nH Shielded Inductor 3.3A 40mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-13032-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13032-2-ND
Fixed Inductors 490-13032-2-ND
820nH Shielded Inductor 3.3A 40mOhm Max 1008 (2520 Metric)

820nH Shielded Inductor 3.3A 40mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
SMD 3.3A 0.04OHM Inductor and Choke - 71-DFE252010F-R82M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3A 0.04OHM Inductor and Choke
71-DFE252010F-R82M=P2
SMD 3.3A 0.04OHM Inductor and Choke 71-DFE252010F-R82M=P2
FIXED IND 820NH 3.3A 0.04OHM SMD Product overview: DFE252010F-R82M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3A, 0.04OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3A, 0.04OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252010F-R82M=P 2 can be used for catalog matching and distributor lookup.

FIXED IND 820NH 3.3A 0.04OHM SMD Product overview: DFE252010F-R82M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3A, 0.04OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3A, 0.04OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252010F-R82M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - DFE252010F-R82M=P2 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
DFE252010F-R82M=P2
Fixed Inductors DFE252010F-R82M=P2
FIXED IND 820NH 3.3A 0.04OHM SMD

FIXED IND 820NH 3.3A 0.04OHM SMD

Supplier's Site Datasheet
Inductor, 820Nh, 3.3A, 20%, Wirewound; Inductance Murata - 57AC6633 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 820Nh, 3.3A, 20%, Wirewound; Inductance Murata
57AC6633
Inductor, 820Nh, 3.3A, 20%, Wirewound; Inductance Murata 57AC6633
INDUCTOR, 820NH, 3.3A, 20%, WIREWOUND; Inductance:820nH; RMS Current (Irms):3.3A; Inductor Construction:Wirewou nd; Saturation Current (Isat):4.5A; Product Range:DFE252010F Series; Power Inductor Case:2.5mm x 2mm x 1mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 820NH, 3.3A, 20%, WIREWOUND; Inductance:820nH; RMS Current (Irms):3.3A; Inductor Construction:Wirewound; Saturation Current (Isat):4.5A; Product Range:DFE252010F Series; Power Inductor Case:2.5mm x 2mm x 1mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1370240-DFE252010F-R82M=P2 490-13032-6-ND 71-DFE252010F-R82M=P2 DFE252010F-R82M=P2 57AC6633
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors SMD 3.3A 0.04OHM Inductor and Choke Fixed Inductors Inductor, 820Nh, 3.3A, 20%, Wirewound; Inductance Murata
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Technology Standard Drum Core, Wirewound Wirewound; Drum Core, Wirewound Wirewound
Core Material Iron Powdered Iron; Drum Core, Wirewound Metal Iron; Powdered Iron; Iron Powder
Application RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-H22H-063R-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R4-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Common Mode Chokes - CME375-8-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details