Murata Power Solutions 4.4A 0.027OHM Inductor and Choke DFE252010F-R47M=P2

Description
FIXED IND 470NH 4.4A 0.027OHM SM Product overview: DFE252010F-R47M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.4A, 0.027OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.4A, 0.027OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252010F-R47M=P 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 470NH 4.4A 0.027OHM SM Product overview: DFE252010F-R47M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.4A, 0.027OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.4A, 0.027OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252010F-R47M=P 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.4A 0.027OHM Inductor and Choke - 71-DFE252010F-R47M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.4A 0.027OHM Inductor and Choke
71-DFE252010F-R47M=P2
4.4A 0.027OHM Inductor and Choke 71-DFE252010F-R47M=P2
FIXED IND 470NH 4.4A 0.027OHM SM Product overview: DFE252010F-R47M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.4A, 0.027OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.4A, 0.027OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252010F-R47M=P 2 can be used for catalog matching and distributor lookup.

FIXED IND 470NH 4.4A 0.027OHM SM Product overview: DFE252010F-R47M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.4A, 0.027OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.4A, 0.027OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252010F-R47M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-13034-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13034-1-ND
Fixed Inductors 490-13034-1-ND
470nH Shielded Inductor 4.4A 27mOhm Max 1008 (2520 Metric)

470nH Shielded Inductor 4.4A 27mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-13034-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13034-2-ND
Fixed Inductors 490-13034-2-ND
470nH Shielded Inductor 4.4A 27mOhm Max 1008 (2520 Metric)

470nH Shielded Inductor 4.4A 27mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-13034-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13034-6-ND
Fixed Inductors 490-13034-6-ND
470nH Shielded Inductor 4.4A 27mOhm Max 1008 (2520 Metric)

470nH Shielded Inductor 4.4A 27mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - DFE252010F-R47M=P2
1033078-DFE252010F-R47M=P2
Fixed Inductors - DFE252010F-R47M=P2 1033078-DFE252010F-R47M=P2
Manufacturer: Murata Electronics North America Win Source Part Number: 1033078-DFE252010F-R 47M=P2 Packaging: Reel - TR Current Rating: 4.4A Inductance: 470nH Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Powdered Iron Current - Saturation: 6.6A Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 27 mOhm Max Status: Active Temperature Range - Operating: -40°C to 125°C Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1033078-DFE252010F-R47M=P2
Packaging: Reel - TR
Current Rating: 4.4A
Inductance: 470nH
Height - Seated (Max): 0.039" (1.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Powdered Iron
Current - Saturation: 6.6A
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 27 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Inductor, 470Nh, 4.4A, 20%, Wirewound; Inductance Murata - 57AC6631 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 470Nh, 4.4A, 20%, Wirewound; Inductance Murata
57AC6631
Inductor, 470Nh, 4.4A, 20%, Wirewound; Inductance Murata 57AC6631
INDUCTOR, 470NH, 4.4A, 20%, WIREWOUND; Inductance:470nH; RMS Current (Irms):4.4A; Inductor Construction:Wirewou nd; Saturation Current (Isat):6A; Product Range:DFE252010F Series; Power Inductor Case:2.5mm x 2mm x 1mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 470NH, 4.4A, 20%, WIREWOUND; Inductance:470nH; RMS Current (Irms):4.4A; Inductor Construction:Wirewound; Saturation Current (Isat):6A; Product Range:DFE252010F Series; Power Inductor Case:2.5mm x 2mm x 1mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - DFE252010F-R47M=P2 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
DFE252010F-R47M=P2
Fixed Inductors DFE252010F-R47M=P2
FIXED IND 470NH 4.4A 0.027OHM SM

FIXED IND 470NH 4.4A 0.027OHM SM

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
DFE252010F-R47M=P2
Inductors/Coils/Transformers >> Power Inductors DFE252010F-R47M=P2
4.4A 470nH ±20% 6.6A 1008 Power Inductors ROHS

4.4A 470nH ±20% 6.6A 1008 Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 71-DFE252010F-R47M=P2 490-13034-1-ND 1033078-DFE252010F-R47M=P2 57AC6631 DFE252010F-R47M=P2 DFE252010F-R47M=P2
Product Name 4.4A 0.027OHM Inductor and Choke Fixed Inductors Fixed Inductors - DFE252010F-R47M=P2 Inductor, 470Nh, 4.4A, 20%, Wirewound; Inductance Murata Fixed Inductors Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Standard Wirewound Wirewound; Drum Core, Wirewound
Core Material Metal Powdered Iron; Drum Core, Wirewound Iron Iron; Powdered Iron; Iron Powder
Inductance Range 0.4700 microH 0.4700 microH 0.4700 microH 0.4700 microH 0.4700 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5774-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Molded SMD Inductors - 1-1624097-2 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 0.1000 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details