Murata Power Solutions Fixed Inductors DFE252010F-R33M=P2

Description
330nH Shielded Inductor 4.8A 21mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
330nH Shielded Inductor 4.8A 21mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-13035-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13035-2-ND
Fixed Inductors 490-13035-2-ND
330nH Shielded Inductor 4.8A 21mOhm Max 1008 (2520 Metric)

330nH Shielded Inductor 4.8A 21mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-13035-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13035-1-ND
Fixed Inductors 490-13035-1-ND
330nH Shielded Inductor 4.8A 21mOhm Max 1008 (2520 Metric)

330nH Shielded Inductor 4.8A 21mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-13035-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13035-6-ND
Fixed Inductors 490-13035-6-ND
330nH Shielded Inductor 4.8A 21mOhm Max 1008 (2520 Metric)

330nH Shielded Inductor 4.8A 21mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
4.8A 0.021OHM Inductor and Choke - 71-DFE252010F-R33M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.8A 0.021OHM Inductor and Choke
71-DFE252010F-R33M=P2
4.8A 0.021OHM Inductor and Choke 71-DFE252010F-R33M=P2
FIXED IND 330NH 4.8A 0.021OHM SM Product overview: DFE252010F-R33M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.8A, 0.021OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.8A, 0.021OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252010F-R33M=P 2 can be used for catalog matching and distributor lookup.

FIXED IND 330NH 4.8A 0.021OHM SM Product overview: DFE252010F-R33M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.8A, 0.021OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.8A, 0.021OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252010F-R33M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - DFE252010F-R33M=P2
1033077-DFE252010F-R33M=P2
Fixed Inductors - DFE252010F-R33M=P2 1033077-DFE252010F-R33M=P2
Manufacturer: Murata Electronics North America Win Source Part Number: 1033077-DFE252010F-R 33M=P2 Packaging: Reel - TR Current Rating: 4.8A Inductance: 330nH Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Powdered Iron Current - Saturation: 7.6A Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 21 mOhm Max Status: Active Temperature Range - Operating: -40°C to 125°C Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1033077-DFE252010F-R33M=P2
Packaging: Reel - TR
Current Rating: 4.8A
Inductance: 330nH
Height - Seated (Max): 0.039" (1.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Powdered Iron
Current - Saturation: 7.6A
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 21 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - DFE252010F-R33M=P2 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
DFE252010F-R33M=P2
Fixed Inductors DFE252010F-R33M=P2
FIXED IND 330NH 4.8A 0.021OHM SM

FIXED IND 330NH 4.8A 0.021OHM SM

Supplier's Site Datasheet
Inductor, 330Nh, 4.8A, 20%, Wirewound; Inductance Murata - 57AC6630 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 330Nh, 4.8A, 20%, Wirewound; Inductance Murata
57AC6630
Inductor, 330Nh, 4.8A, 20%, Wirewound; Inductance Murata 57AC6630
INDUCTOR, 330NH, 4.8A, 20%, WIREWOUND; Inductance:330nH; RMS Current (Irms):4.8A; Inductor Construction:Wirewou nd; Saturation Current (Isat):6.8A; Product Range:DFE252010F Series; Power Inductor Case:2.5mm x 2mm x 1mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 330NH, 4.8A, 20%, WIREWOUND; Inductance:330nH; RMS Current (Irms):4.8A; Inductor Construction:Wirewound; Saturation Current (Isat):6.8A; Product Range:DFE252010F Series; Power Inductor Case:2.5mm x 2mm x 1mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-13035-2-ND 71-DFE252010F-R33M=P2 1033077-DFE252010F-R33M=P2 DFE252010F-R33M=P2 57AC6630
Product Name Fixed Inductors 4.8A 0.021OHM Inductor and Choke Fixed Inductors - DFE252010F-R33M=P2 Fixed Inductors Inductor, 330Nh, 4.8A, 20%, Wirewound; Inductance Murata
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Powdered Iron; Drum Core, Wirewound Metal Iron Iron; Powdered Iron; Iron Powder
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - DFK-175-0001-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.1600 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ0805TE68NJ - 1120677-KQ0805TE68NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers