Murata Power Solutions SMD 8.2UH 1A 0.52OHM Inductor and Choke DFE252010F-8R2M=P2

Description
FIXED IND 8.2UH 1A 0.52OHM SMD Product overview: DFE252010F-8R2M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2UH, 1A, 0.52OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.2UH, 1A, 0.52OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252010F-8R2M=P 2 can be used for catalog matching and distributor lookup.
Request a Quote
Description
FIXED IND 8.2UH 1A 0.52OHM SMD Product overview: DFE252010F-8R2M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2UH, 1A, 0.52OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.2UH, 1A, 0.52OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252010F-8R2M=P 2 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Murata DFE252010F-8R2M inductor features an inductance of 8.2µH with a tolerance of ±20%. It is designed to operate at a rated current of 1A, with a saturation current (Isat) of 1.35A and a temperature rise current (Itemp) of 1A. The inductor has a maximum DC resistance of 0.520Ω and can operate within a temperature range of -40°C to 125°C. It is constructed with a metal alloy magnetic shield and has an absolute maximum voltage rating of 20V DC. The inductor is packaged in a compact size of 2.5mm x 2.0mm x 1.0mm, making it suitable for space-constrained applications.

Datasheet Summary
Powered by GS/AI

The Murata DFE252010F-8R2M inductor features an inductance of 8.2µH with a tolerance of ±20%. It is designed to operate at a rated current of 1A, with a saturation current (Isat) of 1.35A and a temperature rise current (Itemp) of 1A. The inductor has a maximum DC resistance of 0.520Ω and can operate within a temperature range of -40°C to 125°C. It is constructed with a metal alloy magnetic shield and has an absolute maximum voltage rating of 20V DC. The inductor is packaged in a compact size of 2.5mm x 2.0mm x 1.0mm, making it suitable for space-constrained applications.

Suppliers

Company
Product
Description
Supplier Links
SMD 8.2UH 1A 0.52OHM Inductor and Choke - 71-DFE252010F-8R2M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8.2UH 1A 0.52OHM Inductor and Choke
71-DFE252010F-8R2M=P2
SMD 8.2UH 1A 0.52OHM Inductor and Choke 71-DFE252010F-8R2M=P2
FIXED IND 8.2UH 1A 0.52OHM SMD Product overview: DFE252010F-8R2M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2UH, 1A, 0.52OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.2UH, 1A, 0.52OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252010F-8R2M=P 2 can be used for catalog matching and distributor lookup.

FIXED IND 8.2UH 1A 0.52OHM SMD Product overview: DFE252010F-8R2M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2UH, 1A, 0.52OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.2UH, 1A, 0.52OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252010F-8R2M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1370059-DFE252010F-8R2M=P2 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370059-DFE252010F-8R2M=P2
Inductors, Coils, Chokes - Fixed Inductors 1370059-DFE252010F-8R2M=P2
Win Source Part Number: 1370059-DFE252010F-8 R2M=P2 Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: DFE252010F Package: Tape & Reel Product Status: Active Package / Case: 1008 (2520 Metric) Base Product Number: DFE252010F Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.039" (1.00mm) ECCN: EAR99 Material - Core: Iron Powder Inductance: 8.2 µH Current Rating (Amps): 1 A Current - Saturation (Isat): 1.55A Shielding: Shielded DC Resistance (DCR): 520mOhm Max Inductance Frequency - Test: 1 MHz

Win Source Part Number: 1370059-DFE252010F-8R2M=P2
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: DFE252010F
Package: Tape & Reel
Product Status: Active
Package / Case: 1008 (2520 Metric)
Base Product Number: DFE252010F
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max): 0.039" (1.00mm)
ECCN: EAR99
Material - Core: Iron Powder
Inductance: 8.2 µH
Current Rating (Amps): 1 A
Current - Saturation (Isat): 1.55A
Shielding: Shielded
DC Resistance (DCR): 520mOhm Max
Inductance Frequency - Test: 1 MHz

Buy Now Datasheet
Fixed Inductors - 490-13036-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13036-2-ND
Fixed Inductors 490-13036-2-ND
8.2µH Shielded Inductor 1A 520mOhm Max 1008 (2520 Metric)

8.2µH Shielded Inductor 1A 520mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-13036-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13036-6-ND
Fixed Inductors 490-13036-6-ND
8.2µH Shielded Inductor 1A 520mOhm Max 1008 (2520 Metric)

8.2µH Shielded Inductor 1A 520mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-13036-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13036-1-ND
Fixed Inductors 490-13036-1-ND
8.2µH Shielded Inductor 1A 520mOhm Max 1008 (2520 Metric)

8.2µH Shielded Inductor 1A 520mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - DFE252010F-8R2M=P2 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
DFE252010F-8R2M=P2
Fixed Inductors DFE252010F-8R2M=P2
FIXED IND 8.2UH 1A 0.52OHM SMD

FIXED IND 8.2UH 1A 0.52OHM SMD

Supplier's Site Datasheet
Inductor, 8.2Uh, 1A, 20%, Wirewound; Inductance Murata - 57AC6641 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 8.2Uh, 1A, 20%, Wirewound; Inductance Murata
57AC6641
Inductor, 8.2Uh, 1A, 20%, Wirewound; Inductance Murata 57AC6641
INDUCTOR, 8.2UH, 1A, 20%, WIREWOUND; Inductance:8.2µH; RMS Current (Irms):1A; Inductor Construction:Wirewou nd; Saturation Current (Isat):1.35A; Product Range:DFE252010F Series; Power Inductor Case:2.5mm x 2mm x 1mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 8.2UH, 1A, 20%, WIREWOUND; Inductance:8.2µH; RMS Current (Irms):1A; Inductor Construction:Wirewound; Saturation Current (Isat):1.35A; Product Range:DFE252010F Series; Power Inductor Case:2.5mm x 2mm x 1mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-DFE252010F-8R2M=P2 1370059-DFE252010F-8R2M=P2 490-13036-2-ND DFE252010F-8R2M=P2 57AC6641
Product Name SMD 8.2UH 1A 0.52OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Fixed Inductors Inductor, 8.2Uh, 1A, 20%, Wirewound; Inductance Murata
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Standard Wirewound; Drum Core, Wirewound Wirewound
Core Material Metal Iron Powdered Iron; Drum Core, Wirewound Iron; Powdered Iron; Iron Powder
Inductance Range 8.2 microH 8.2 microH 8.2 microH 8.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2392SUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2567689P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0056 microH
DCR 0.2000 ohms
View Details
Common Mode Chokes - 486-3146-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details