Murata Power Solutions Fixed Inductors DFE252010F-4R7M=P2

Description
4.7µH Shielded Inductor 1.4A 240mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
4.7µH Shielded Inductor 1.4A 240mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-13038-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13038-2-ND
Fixed Inductors 490-13038-2-ND
4.7µH Shielded Inductor 1.4A 240mOhm Max 1008 (2520 Metric)

4.7µH Shielded Inductor 1.4A 240mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-13038-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13038-1-ND
Fixed Inductors 490-13038-1-ND
4.7µH Shielded Inductor 1.4A 240mOhm Max 1008 (2520 Metric)

4.7µH Shielded Inductor 1.4A 240mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-13038-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13038-6-ND
Fixed Inductors 490-13038-6-ND
4.7µH Shielded Inductor 1.4A 240mOhm Max 1008 (2520 Metric)

4.7µH Shielded Inductor 1.4A 240mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
SMD 4.7UH 1.4A 0.24OHM Inductor and Choke - 71-DFE252010F-4R7M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 1.4A 0.24OHM Inductor and Choke
71-DFE252010F-4R7M=P2
SMD 4.7UH 1.4A 0.24OHM Inductor and Choke 71-DFE252010F-4R7M=P2
FIXED IND 4.7UH 1.4A 0.24OHM SMD Product overview: DFE252010F-4R7M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 1.4A, 0.24OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 1.4A, 0.24OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252010F-4R7M=P 2 can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 1.4A 0.24OHM SMD Product overview: DFE252010F-4R7M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 1.4A, 0.24OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 1.4A, 0.24OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252010F-4R7M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - DFE252010F-4R7M=P2
1033076-DFE252010F-4R7M=P2
Fixed Inductors - DFE252010F-4R7M=P2 1033076-DFE252010F-4R7M=P2
Manufacturer: Murata Electronics North America Win Source Part Number: 1033076-DFE252010F-4 R7M=P2 Packaging: Reel - TR Current Rating: 1.4A Inductance: 4.7μH Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Powdered Iron Current - Saturation: 2.2A Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 240 mOhm Max Status: Active Temperature Range - Operating: -40°C to 125°C Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1033076-DFE252010F-4R7M=P2
Packaging: Reel - TR
Current Rating: 1.4A
Inductance: 4.7μH
Height - Seated (Max): 0.039" (1.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Powdered Iron
Current - Saturation: 2.2A
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 240 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Surface Mount Inductors - 2307897 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2307897
Surface Mount Inductors 2307897
Murata Power Solutions

Murata Power Solutions

Supplier's Site
Surface Mount Inductors - 2307898P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2307898P
Surface Mount Inductors 2307898P
Murata Power Solutions

Murata Power Solutions

Supplier's Site
Surface Mount Inductors - 2307898 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2307898
Surface Mount Inductors 2307898
Murata Power Solutions

Murata Power Solutions

Supplier's Site
Fixed Inductors - DFE252010F-4R7M=P2 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
DFE252010F-4R7M=P2
Fixed Inductors DFE252010F-4R7M=P2
FIXED IND 4.7UH 1.4A 0.24OHM SMD

FIXED IND 4.7UH 1.4A 0.24OHM SMD

Supplier's Site Datasheet
Inductor, 4.7Uh, 1.4A, 20%, Wirewound; Inductance Murata - 57AC6639 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, 1.4A, 20%, Wirewound; Inductance Murata
57AC6639
Inductor, 4.7Uh, 1.4A, 20%, Wirewound; Inductance Murata 57AC6639
INDUCTOR, 4.7UH, 1.4A, 20%, WIREWOUND; Inductance:4.7µH; RMS Current (Irms):1.4A; Inductor Construction:Wirewou nd; Saturation Current (Isat):1.9A; Product Range:DFE252010F Series; Power Inductor Case:2.5mm x 2mm x 1mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 4.7UH, 1.4A, 20%, WIREWOUND; Inductance:4.7µH; RMS Current (Irms):1.4A; Inductor Construction:Wirewound; Saturation Current (Isat):1.9A; Product Range:DFE252010F Series; Power Inductor Case:2.5mm x 2mm x 1mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-13038-2-ND 71-DFE252010F-4R7M=P2 1033076-DFE252010F-4R7M=P2 2307897 DFE252010F-4R7M=P2 57AC6639
Product Name Fixed Inductors SMD 4.7UH 1.4A 0.24OHM Inductor and Choke Fixed Inductors - DFE252010F-4R7M=P2 Surface Mount Inductors Fixed Inductors Inductor, 4.7Uh, 1.4A, 20%, Wirewound; Inductance Murata
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Powdered Iron; Drum Core, Wirewound Metal Iron Iron; Powdered Iron; Iron Powder
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Dual SMD 4mH 500mA Inductor and Choke - 839-DKFS-6248-D504 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 4000 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT50-1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 47.4 to ? microH
Rated DC Current 2800 milliamps
View Details
3 suppliers
Power Inductors - ECS-MPI4040R3-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers