Murata Power Solutions Fixed Inductors DFE252010F-3R3M=P2

Description
3.3µH Shielded Inductor 1.6A 170mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
3.3µH Shielded Inductor 1.6A 170mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-13043-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13043-2-ND
Fixed Inductors 490-13043-2-ND
3.3µH Shielded Inductor 1.6A 170mOhm Max 1008 (2520 Metric)

3.3µH Shielded Inductor 1.6A 170mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-13043-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13043-6-ND
Fixed Inductors 490-13043-6-ND
3.3µH Shielded Inductor 1.6A 170mOhm Max 1008 (2520 Metric)

3.3µH Shielded Inductor 1.6A 170mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-13043-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13043-1-ND
Fixed Inductors 490-13043-1-ND
3.3µH Shielded Inductor 1.6A 170mOhm Max 1008 (2520 Metric)

3.3µH Shielded Inductor 1.6A 170mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductor, 3.3Uh, 1.6A, 20%, Wirewound; Inductance Murata - 57AC6638 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, 1.6A, 20%, Wirewound; Inductance Murata
57AC6638
Inductor, 3.3Uh, 1.6A, 20%, Wirewound; Inductance Murata 57AC6638
INDUCTOR, 3.3UH, 1.6A, 20%, WIREWOUND; Inductance:3.3µH; RMS Current (Irms):1.6A; Inductor Construction:Wirewou nd; Saturation Current (Isat):2.2A; Product Range:DFE252010F Series; Power Inductor Case:2.5mm x 2mm x 1mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 3.3UH, 1.6A, 20%, WIREWOUND; Inductance:3.3µH; RMS Current (Irms):1.6A; Inductor Construction:Wirewound; Saturation Current (Isat):2.2A; Product Range:DFE252010F Series; Power Inductor Case:2.5mm x 2mm x 1mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-13043-2-ND 57AC6638
Product Name Fixed Inductors Inductor, 3.3Uh, 1.6A, 20%, Wirewound; Inductance Murata
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J183JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1911204 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 10000 microH
Q Factor 50
View Details
Common Mode Chokes - DSO1-48-0001-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details