Murata Power Solutions Fixed Inductors - DFE252010F-2R2M=P2 DFE252010F-2R2M=P2

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 772603-DFE252010F-2R 2M=P2 Series: DFE252010F Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 1008 (2520 Metric) Current Rating: 2.3A Shielding: Shielded Inductance: 2.2μH Mounting: SMD Tolerance: ±20% Material - Core: Powdered Iron Current - Saturation: 3.5A Test Frequency: 1MHz Family Name: DFE252010F Categories: Inductors, Coils, Chokes DC Resistance (DCR): 97 mOhm Max Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Maximum): 0.039" (1.00mm) Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 772603-DFE252010F-2R 2M=P2 Series: DFE252010F Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 1008 (2520 Metric) Current Rating: 2.3A Shielding: Shielded Inductance: 2.2μH Mounting: SMD Tolerance: ±20% Material - Core: Powdered Iron Current - Saturation: 3.5A Test Frequency: 1MHz Family Name: DFE252010F Categories: Inductors, Coils, Chokes DC Resistance (DCR): 97 mOhm Max Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Maximum): 0.039" (1.00mm) Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - DFE252010F-2R2M=P2
772603-DFE252010F-2R2M=P2
Fixed Inductors - DFE252010F-2R2M=P2 772603-DFE252010F-2R2M=P2
Manufacturer: Murata Electronics North America Win Source Part Number: 772603-DFE252010F-2R 2M=P2 Series: DFE252010F Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 1008 (2520 Metric) Current Rating: 2.3A Shielding: Shielded Inductance: 2.2μH Mounting: SMD Tolerance: ±20% Material - Core: Powdered Iron Current - Saturation: 3.5A Test Frequency: 1MHz Family Name: DFE252010F Categories: Inductors, Coils, Chokes DC Resistance (DCR): 97 mOhm Max Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Maximum): 0.039" (1.00mm) Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 772603-DFE252010F-2R2M=P2
Series: DFE252010F
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 1008 (2520 Metric)
Current Rating: 2.3A
Shielding: Shielded
Inductance: 2.2μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Powdered Iron
Current - Saturation: 3.5A
Test Frequency: 1MHz
Family Name: DFE252010F
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 97 mOhm Max
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Maximum): 0.039" (1.00mm)
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Fixed Inductors - 490-13042-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13042-1-ND
Fixed Inductors 490-13042-1-ND
2.2µH Shielded Inductor 2.3A 97mOhm Max 1008 (2520 Metric)

2.2µH Shielded Inductor 2.3A 97mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-13042-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13042-6-ND
Fixed Inductors 490-13042-6-ND
2.2µH Shielded Inductor 2.3A 97mOhm Max 1008 (2520 Metric)

2.2µH Shielded Inductor 2.3A 97mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-13042-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13042-2-ND
Fixed Inductors 490-13042-2-ND
2.2µH Shielded Inductor 2.3A 97mOhm Max 1008 (2520 Metric)

2.2µH Shielded Inductor 2.3A 97mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
2.2UH 2.3A 0.097OHM Inductor and Choke - 71-DFE252010F-2R2M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2UH 2.3A 0.097OHM Inductor and Choke
71-DFE252010F-2R2M=P2
2.2UH 2.3A 0.097OHM Inductor and Choke 71-DFE252010F-2R2M=P2
FIXED IND 2.2UH 2.3A 0.097OHM SM Product overview: DFE252010F-2R2M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 2.3A, 0.097OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 2.3A, 0.097OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252010F-2R2M=P 2 can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 2.3A 0.097OHM SM Product overview: DFE252010F-2R2M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 2.3A, 0.097OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 2.3A, 0.097OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252010F-2R2M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 2.2Uh, 2.3A, 20%, Wirewound; Inductance Murata - 57AC6637 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, 2.3A, 20%, Wirewound; Inductance Murata
57AC6637
Inductor, 2.2Uh, 2.3A, 20%, Wirewound; Inductance Murata 57AC6637
INDUCTOR, 2.2UH, 2.3A, 20%, WIREWOUND; Inductance:2.2µH; RMS Current (Irms):2.3A; Inductor Construction:Wirewou nd; Saturation Current (Isat):3.1A; Product Range:DFE252010F Series; Power Inductor Case:2.5mm x 2mm x 1mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 2.2UH, 2.3A, 20%, WIREWOUND; Inductance:2.2µH; RMS Current (Irms):2.3A; Inductor Construction:Wirewound; Saturation Current (Isat):3.1A; Product Range:DFE252010F Series; Power Inductor Case:2.5mm x 2mm x 1mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
DFE252010F-2R2M=P2
Inductors/Coils/Transformers >> Power Inductors DFE252010F-2R2M=P2
2.3A 2.2uH ±20% 3.1A 1008 Power Inductors ROHS

2.3A 2.2uH ±20% 3.1A 1008 Power Inductors ROHS

Supplier's Site Datasheet
Fixed Inductors - DFE252010F-2R2M=P2 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
DFE252010F-2R2M=P2
Fixed Inductors DFE252010F-2R2M=P2
FIXED IND 2.2UH 2.3A 0.097OHM SM

FIXED IND 2.2UH 2.3A 0.097OHM SM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 772603-DFE252010F-2R2M=P2 490-13042-1-ND 71-DFE252010F-2R2M=P2 57AC6637 DFE252010F-2R2M=P2 DFE252010F-2R2M=P2
Product Name Fixed Inductors - DFE252010F-2R2M=P2 Fixed Inductors 2.2UH 2.3A 0.097OHM Inductor and Choke Inductor, 2.2Uh, 2.3A, 20%, Wirewound; Inductance Murata Inductors/Coils/Transformers >> Power Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Standard Drum Core, Wirewound Wirewound Wirewound; Drum Core, Wirewound
Core Material Iron Powdered Iron; Drum Core, Wirewound Metal Iron; Powdered Iron; Iron Powder
Application RF Choke Power Choke
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Smoothing Filter Chokes - C-56U - Triad Magnetics
Specs
Inductance Range 35000 microH
Rated DC Current 2000 milliamps
DCR 0.7900 ohms
View Details
4 suppliers
Fixed Inductors - 1674-CL0402-2183JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details