Murata Power Solutions Fixed Inductors - DFE252010F-100M=P2 DFE252010F-100M=P2

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1033072-DFE252010F-1 00M=P2 Packaging: Reel - TR Current Rating: 900mA Inductance: 10μH Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Powdered Iron Current - Saturation: 1.5A Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 600 mOhm Max Status: Active Temperature Range - Operating: -40°C to 125°C Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1033072-DFE252010F-1 00M=P2 Packaging: Reel - TR Current Rating: 900mA Inductance: 10μH Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Powdered Iron Current - Saturation: 1.5A Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 600 mOhm Max Status: Active Temperature Range - Operating: -40°C to 125°C Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DFE252010F-100M=P2 - 1033072-DFE252010F-100M=P2 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - DFE252010F-100M=P2
1033072-DFE252010F-100M=P2
Fixed Inductors - DFE252010F-100M=P2 1033072-DFE252010F-100M=P2
Manufacturer: Murata Electronics North America Win Source Part Number: 1033072-DFE252010F-1 00M=P2 Packaging: Reel - TR Current Rating: 900mA Inductance: 10μH Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Powdered Iron Current - Saturation: 1.5A Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 600 mOhm Max Status: Active Temperature Range - Operating: -40°C to 125°C Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1033072-DFE252010F-100M=P2
Packaging: Reel - TR
Current Rating: 900mA
Inductance: 10μH
Height - Seated (Max): 0.039" (1.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Powdered Iron
Current - Saturation: 1.5A
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 600 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
SMD 10UH 900MA 0.6OHM Inductor and Choke - 71-DFE252010F-100M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 900MA 0.6OHM Inductor and Choke
71-DFE252010F-100M=P2
SMD 10UH 900MA 0.6OHM Inductor and Choke 71-DFE252010F-100M=P2
FIXED IND 10UH 900MA 0.6OHM SMD Product overview: DFE252010F-100M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 900MA, 0.6OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 900MA, 0.6OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252010F-100M=P 2 can be used for catalog matching and distributor lookup.

FIXED IND 10UH 900MA 0.6OHM SMD Product overview: DFE252010F-100M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 900MA, 0.6OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 900MA, 0.6OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252010F-100M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-13039-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13039-6-ND
Fixed Inductors 490-13039-6-ND
10µH Shielded Inductor 900mA 600mOhm Max 1008 (2520 Metric)

10µH Shielded Inductor 900mA 600mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-13039-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13039-1-ND
Fixed Inductors 490-13039-1-ND
10µH Shielded Inductor 900mA 600mOhm Max 1008 (2520 Metric)

10µH Shielded Inductor 900mA 600mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-13039-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13039-2-ND
Fixed Inductors 490-13039-2-ND
10µH Shielded Inductor 900mA 600mOhm Max 1008 (2520 Metric)

10µH Shielded Inductor 900mA 600mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductor, 10Uh, 0.9A, 20%, Wirewound; Inductance Murata - 57AC6636 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 0.9A, 20%, Wirewound; Inductance Murata
57AC6636
Inductor, 10Uh, 0.9A, 20%, Wirewound; Inductance Murata 57AC6636
INDUCTOR, 10UH, 0.9A, 20%, WIREWOUND; Inductance:10µH; RMS Current (Irms):900mA; Inductor Construction:Wirewou nd; Saturation Current (Isat):1.3A; Product Range:DFE252010F Series; Power Inductor Case:2.5mm x 2mm x 1mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 10UH, 0.9A, 20%, WIREWOUND; Inductance:10µH; RMS Current (Irms):900mA; Inductor Construction:Wirewound; Saturation Current (Isat):1.3A; Product Range:DFE252010F Series; Power Inductor Case:2.5mm x 2mm x 1mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - DFE252010F-100M=P2 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
DFE252010F-100M=P2
Fixed Inductors DFE252010F-100M=P2
FIXED IND 10UH 900MA 0.6OHM SMD

FIXED IND 10UH 900MA 0.6OHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1033072-DFE252010F-100M=P2 71-DFE252010F-100M=P2 490-13039-6-ND 57AC6636 DFE252010F-100M=P2
Product Name Fixed Inductors - DFE252010F-100M=P2 SMD 10UH 900MA 0.6OHM Inductor and Choke Fixed Inductors Inductor, 10Uh, 0.9A, 20%, Wirewound; Inductance Murata Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Standard Drum Core, Wirewound Wirewound Wirewound; Drum Core, Wirewound
Core Material Iron Metal Powdered Iron; Drum Core, Wirewound Iron; Powdered Iron; Iron Powder
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DSO1-175-0005-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.2000 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520R0-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers