Murata Power Solutions Fixed Inductors DFE252008U-R47M=P2

Description
Inductor
Request a Quote Datasheet
Description
Inductor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-DFE252008U-R47M=P2TR-ND - DigiKey
Thief River Falls, MN, United States
Inductor

Inductor

Buy Now Datasheet
Inductor, 470Nh, 3A, 20%, Wirewound; Inductance Murata - 57AC6624 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 470Nh, 3A, 20%, Wirewound; Inductance Murata
57AC6624
Inductor, 470Nh, 3A, 20%, Wirewound; Inductance Murata 57AC6624
INDUCTOR, 470NH, 3A, 20%, WIREWOUND; Inductance:470nH; RMS Current (Irms):3A; Inductor Construction:Wirewou nd; Saturation Current (Isat):4.5A; Product Range:DFE252008U Series; Power Inductor Case:2.5mm x 2mm x 0.8mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 470NH, 3A, 20%, WIREWOUND; Inductance:470nH; RMS Current (Irms):3A; Inductor Construction:Wirewound; Saturation Current (Isat):4.5A; Product Range:DFE252008U Series; Power Inductor Case:2.5mm x 2mm x 0.8mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-DFE252008U-R47M=P2TR-ND 57AC6624
Product Name Fixed Inductors Inductor, 470Nh, 3A, 20%, Wirewound; Inductance Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - 1712-36274532262R2MTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
50uH 35A 5.3mOhm Inductor and Choke - 839-DLFL-0147-35C5 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5.00E-5 microH
Lead Style Radial; Radial
Standards and Certifications RoHS
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details