Murata Power Solutions Fixed Inductors DFE252008U-1R5M=P2

Description
Inductor
Request a Quote Datasheet
Description
Inductor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-DFE252008U-1R5M=P2TR-ND - DigiKey
Thief River Falls, MN, United States
Inductor

Inductor

Buy Now Datasheet
Inductor, 1.5Uh, 1.9A, 20%, Wirewound; Inductance Murata - 57AC6626 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, 1.9A, 20%, Wirewound; Inductance Murata
57AC6626
Inductor, 1.5Uh, 1.9A, 20%, Wirewound; Inductance Murata 57AC6626
INDUCTOR, 1.5UH, 1.9A, 20%, WIREWOUND; Inductance:1.5µH; RMS Current (Irms):1.9A; Inductor Construction:Wirewou nd; Saturation Current (Isat):2.7A; Product Range:DFE252008U Series; Power Inductor Case:2.5mm x 2mm x 0.8mm; DC RoHS Compliant: Yes

INDUCTOR, 1.5UH, 1.9A, 20%, WIREWOUND; Inductance:1.5µH; RMS Current (Irms):1.9A; Inductor Construction:Wirewound; Saturation Current (Isat):2.7A; Product Range:DFE252008U Series; Power Inductor Case:2.5mm x 2mm x 0.8mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-DFE252008U-1R5M=P2TR-ND 57AC6626
Product Name Fixed Inductors Inductor, 1.5Uh, 1.9A, 20%, Wirewound; Inductance Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz Inductor and Choke - 71-0402CS-3N3XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0033 microH
Inductance Tolerance 5 (+/- %)
View Details
Common Mode Chokes - CME2425-8-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - 486-3-127-596-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details