Murata Power Solutions Fixed Inductors DFE252008U-1R0M=P2

Description
Inductor
Request a Quote Datasheet
Description
Inductor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-DFE252008U-1R0M=P2TR-ND - DigiKey
Thief River Falls, MN, United States
Inductor

Inductor

Buy Now Datasheet
Fixed Inductors - 490-DFE252008U-1R0M=P2DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1UH 2.3A 70 MOHM SMD

FIXED IND 1UH 2.3A 70 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 490-DFE252008U-1R0M=P2CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1UH 2.3A 70 MOHM SMD

FIXED IND 1UH 2.3A 70 MOHM SMD

Buy Now Datasheet
Inductor, 1Uh, 2.3A, 20%, Wirewound; Inductance Murata - 57AC6625 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, 2.3A, 20%, Wirewound; Inductance Murata
57AC6625
Inductor, 1Uh, 2.3A, 20%, Wirewound; Inductance Murata 57AC6625
INDUCTOR, 1UH, 2.3A, 20%, WIREWOUND; Inductance:1µH; RMS Current (Irms):2.3A; Inductor Construction:Wirewou nd; Saturation Current (Isat):3.5A; Product Range:DFE252008U Series; Power Inductor Case:2.5mm x 2mm x 0.8mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 1UH, 2.3A, 20%, WIREWOUND; Inductance:1µH; RMS Current (Irms):2.3A; Inductor Construction:Wirewound; Saturation Current (Isat):3.5A; Product Range:DFE252008U Series; Power Inductor Case:2.5mm x 2mm x 0.8mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-DFE252008U-1R0M=P2TR-ND 57AC6625
Product Name Fixed Inductors Inductor, 1Uh, 2.3A, 20%, Wirewound; Inductance Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - RC-5-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Fixed Inductors - KQ0805TE18NJ - 1108431-KQ0805TE18NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-C21C-2N3L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 0402CS-27NXJRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details