Murata Electronics Fixed Inductors DFE252008C-4R7M=P2

Description
4.7µH Shielded Wirewound Inductor 1.1A 438mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
4.7µH Shielded Wirewound Inductor 1.1A 438mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-10632-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10632-6-ND
Fixed Inductors 490-10632-6-ND
4.7µH Shielded Wirewound Inductor 1.1A 438mOhm Max 1008 (2520 Metric)

4.7µH Shielded Wirewound Inductor 1.1A 438mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10632-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10632-2-ND
Fixed Inductors 490-10632-2-ND
4.7µH Shielded Wirewound Inductor 1.1A 438mOhm Max 1008 (2520 Metric)

4.7µH Shielded Wirewound Inductor 1.1A 438mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10632-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10632-1-ND
Fixed Inductors 490-10632-1-ND
4.7µH Shielded Wirewound Inductor 1.1A 438mOhm Max 1008 (2520 Metric)

4.7µH Shielded Wirewound Inductor 1.1A 438mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1370069-DFE252008C-4R7M=P2 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370069-DFE252008C-4R7M=P2
Inductors, Coils, Chokes - Fixed Inductors 1370069-DFE252008C-4R7M=P2
Win Source Part Number: 1370069-DFE252008C-4 R7M=P2 Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 43 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: DFE252008C Package: Tape & Reel Product Status: Active Package / Case: 1008 (2520 Metric) Supplier Device Package: 1008 (2520 Metric) Base Product Number: DFE252008C Mounting Type: Surface Mount HTSUS: 8504.50.4000 Tolerance: ±20% Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.031" (0.80mm) ECCN: EAR99 Material - Core: Iron Powder Inductance: 4.7 µH Current Rating (Amps): 1.1 A Shielding: Shielded DC Resistance (DCR): 438mOhm Max Inductance Frequency - Test: 1 MHz

Win Source Part Number: 1370069-DFE252008C-4R7M=P2
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 43 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: DFE252008C
Package: Tape & Reel
Product Status: Active
Package / Case: 1008 (2520 Metric)
Supplier Device Package: 1008 (2520 Metric)
Base Product Number: DFE252008C
Mounting Type: Surface Mount
HTSUS: 8504.50.4000
Tolerance: ±20%
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max): 0.031" (0.80mm)
ECCN: EAR99
Material - Core: Iron Powder
Inductance: 4.7 µH
Current Rating (Amps): 1.1 A
Shielding: Shielded
DC Resistance (DCR): 438mOhm Max
Inductance Frequency - Test: 1 MHz

Buy Now Datasheet
4.7UH 650MA 0.438OHM Inductor and Choke - 71-DFE252008C-4R7M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7UH 650MA 0.438OHM Inductor and Choke
71-DFE252008C-4R7M=P2
4.7UH 650MA 0.438OHM Inductor and Choke 71-DFE252008C-4R7M=P2
FIXED IND 4.7UH 650MA 0.438OHM Product overview: DFE252008C-4R7M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 650MA, 0.438OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 650MA, 0.438OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252008C-4R7M=P 2 can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 650MA 0.438OHM Product overview: DFE252008C-4R7M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 650MA, 0.438OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 650MA, 0.438OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252008C-4R7M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - DFE252008C-4R7M=P2 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
DFE252008C-4R7M=P2
Fixed Inductors DFE252008C-4R7M=P2
FIXED IND 4.7UH 650MA 0.438OHM

FIXED IND 4.7UH 650MA 0.438OHM

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-10632-6-ND 1370069-DFE252008C-4R7M=P2 71-DFE252008C-4R7M=P2 DFE252008C-4R7M=P2
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors 4.7UH 650MA 0.438OHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Powdered Iron; Drum Core, Wirewound Iron Metal Iron; Powdered Iron; Iron Powder
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data