Murata Electronics Fixed Inductors DFE252008C-1R0M=P2

Description
1µH Shielded Wirewound Inductor 2.3A 91mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
1µH Shielded Wirewound Inductor 2.3A 91mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-10628-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10628-2-ND
Fixed Inductors 490-10628-2-ND
1µH Shielded Wirewound Inductor 2.3A 91mOhm Max 1008 (2520 Metric)

1µH Shielded Wirewound Inductor 2.3A 91mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
SMD 1UH 1.4A 0.091OHM Inductor and Choke - 71-DFE252008C-1R0M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 1.4A 0.091OHM Inductor and Choke
71-DFE252008C-1R0M=P2
SMD 1UH 1.4A 0.091OHM Inductor and Choke 71-DFE252008C-1R0M=P2
FIXED IND 1UH 1.4A 0.091OHM SMD Product overview: DFE252008C-1R0M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 1.4A, 0.091OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 1.4A, 0.091OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252008C-1R0M=P 2 can be used for catalog matching and distributor lookup.

FIXED IND 1UH 1.4A 0.091OHM SMD Product overview: DFE252008C-1R0M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 1.4A, 0.091OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 1.4A, 0.091OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE252008C-1R0M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327921-DFE252008C-1R0M=P2 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327921-DFE252008C-1R0M=P2
Inductors, Coils, Chokes - Fixed Inductors 1327921-DFE252008C-1R0M=P2
Manufacturer: Murata Electronics Win Source Part Number: 1327921-DFE252008C-1 R0M=P2 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Inductance: 1 µH Height - Seated (Max): 0.031" (0.80mm) Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±20% Material - Core: Iron Powder DC Resistance (DCR): 91mOhm Max Supplier Device Package: 1008 (2520 Metric) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 1008 (2520 Metric) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.3 A Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.4000 Other Part Number: 490-10628-2,490-1062 8-6,DFE252008C-1R0M= M2,490-10628-1 Base Product Number: DFE252008C RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1327921-DFE252008C-1R0M=P2
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Shielded
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Inductance: 1 µH
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±20%
Material - Core: Iron Powder
DC Resistance (DCR): 91mOhm Max
Supplier Device Package: 1008 (2520 Metric)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 1008 (2520 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.3 A
Inductance Frequency - Test: 1 MHz
HTSUS: 8504.50.4000
Other Part Number: 490-10628-2,490-10628-6,DFE252008C-1R0M=M2,490-10628-1
Base Product Number: DFE252008C
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-10628-2-ND 71-DFE252008C-1R0M=P2 1327921-DFE252008C-1R0M=P2
Product Name Fixed Inductors SMD 1UH 1.4A 0.091OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound Metal Alloy Iron
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-3R3M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1857945 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
Standards and Certifications RoHS
View Details
Fixed Inductors - 1674-CL0603-J184JAL4TTR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details