Murata Power Solutions Fixed Inductors DFE252007F-4R7M=P2

Description
Inductor
Request a Quote Datasheet
Description
Inductor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-DFE252007F-4R7M=P2TR-ND - DigiKey
Thief River Falls, MN, United States
Inductor

Inductor

Buy Now Datasheet
Inductor, 4.7Uh, 0.94A, 20%, Wirewound; Inductance Murata - 57AC6623 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, 0.94A, 20%, Wirewound; Inductance Murata
57AC6623
Inductor, 4.7Uh, 0.94A, 20%, Wirewound; Inductance Murata 57AC6623
INDUCTOR, 4.7UH, 0.94A, 20%, WIREWOUND; Inductance:4.7µH; RMS Current (Irms):940mA; Inductor Construction:Wirewou nd; Saturation Current (Isat):1.2A; Product Range:DFE252007F Series; Power Inductor Case:2.5mm x 2mm x 0.7mm; DC RoHS Compliant: Yes

INDUCTOR, 4.7UH, 0.94A, 20%, WIREWOUND; Inductance:4.7µH; RMS Current (Irms):940mA; Inductor Construction:Wirewound; Saturation Current (Isat):1.2A; Product Range:DFE252007F Series; Power Inductor Case:2.5mm x 2mm x 0.7mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-DFE252007F-4R7M=P2TR-ND 57AC6623
Product Name Fixed Inductors Inductor, 4.7Uh, 0.94A, 20%, Wirewound; Inductance Murata
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567663 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 1.00E-3 microH
DCR 0.0600 ohms
View Details
Ferrite Beads and Chips - 2019-CZB1JGTTD221PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.3000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-2R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2562SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details