470nH Shielded Wirewound Inductor 4.1A 29mOhm Max 0805 (2012 Metric)
470nH Shielded Wirewound Inductor 4.1A 29mOhm Max 0805 (2012 Metric)
470nH Shielded Wirewound Inductor 4.1A 29mOhm Max 0805 (2012 Metric)
POWER INDUCTOR, 470NH, SHIELDED, 4.1A ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-DFE21CCNR47MELLTR-ND | 26AK2115 |
| Product Name | Fixed Inductors | Power Inductor, 470Nh, Shielded, 4.1A Rohs Compliant Murata |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Core Material | Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) |