Murata Electronics Fixed Inductors DFE21CCN2R2MELL

Description
2.2µH Shielded Wirewound Inductor 1.8A 138mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 1.8A 138mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-DFE21CCN2R2MELLDKR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Wirewound Inductor 1.8A 138mOhm Max 0805 (2012 Metric)

2.2µH Shielded Wirewound Inductor 1.8A 138mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 490-DFE21CCN2R2MELLTR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Wirewound Inductor 1.8A 138mOhm Max 0805 (2012 Metric)

2.2µH Shielded Wirewound Inductor 1.8A 138mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 490-DFE21CCN2R2MELLCT-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Wirewound Inductor 1.8A 138mOhm Max 0805 (2012 Metric)

2.2µH Shielded Wirewound Inductor 1.8A 138mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1337349-DFE21CCN2R2MELL - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1337349-DFE21CCN2R2MELL
Inductors, Coils, Chokes - Fixed Inductors 1337349-DFE21CCN2R2MELL
Win Source Part Number: 1337349-DFE21CCN2R2M ELL Category: Inductors, Coils, Chokes - Fixed Inductors Series: DFE21CCN_EL Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm) Inductance: 2.2 µH Height - Seated (Max): 0.031" (0.80mm) Standard Package: 3,000 Tolerance: ±20% Material - Core: Metal Mounting Type: Surface Mount Package / Case: 0805 (2012 Metric) DC Resistance (DCR): 138mOhm Max Supplier Device Package: 0805 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.8 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Murata Electronics Current - Saturation (Isat): 2.1A

Win Source Part Number: 1337349-DFE21CCN2R2MELL
Category: Inductors, Coils, Chokes - Fixed Inductors
Series: DFE21CCN_EL
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Size / Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm)
Inductance: 2.2 µH
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 3,000
Tolerance: ±20%
Material - Core: Metal
Mounting Type: Surface Mount
Package / Case: 0805 (2012 Metric)
DC Resistance (DCR): 138mOhm Max
Supplier Device Package: 0805
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.8 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Murata Electronics
Current - Saturation (Isat): 2.1A

Buy Now Datasheet
2.2uH 1MHz 1.8A Inductor and Choke - 71-DFE21CCN2R2MELL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2uH 1MHz 1.8A Inductor and Choke
71-DFE21CCN2R2MELL
2.2uH 1MHz 1.8A Inductor and Choke 71-DFE21CCN2R2MELL
Inductor Power Shielded Wirewound 2.2uH 20% 1MHz Metal 1.8A 0.138Ohm DCR 0805 T/R Product overview: DFE21CCN2R2MELL from Murata Power Solutions is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uH, 1MHz, 1.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2uH, 1MHz, 1.8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE21CCN2R2MELL can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 2.2uH 20% 1MHz Metal 1.8A 0.138Ohm DCR 0805 T/R Product overview: DFE21CCN2R2MELL from Murata Power Solutions is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uH, 1MHz, 1.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2uH, 1MHz, 1.8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE21CCN2R2MELL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Inductor, 2.2Uh, Shielded, 1.8A Rohs Compliant Murata - 26AK2117 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 2.2Uh, Shielded, 1.8A Rohs Compliant Murata
26AK2117
Power Inductor, 2.2Uh, Shielded, 1.8A Rohs Compliant Murata 26AK2117
POWER INDUCTOR, 2.2UH, SHIELDED, 1.8A ROHS COMPLIANT: YES

POWER INDUCTOR, 2.2UH, SHIELDED, 1.8A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-DFE21CCN2R2MELLDKR-ND 1337349-DFE21CCN2R2MELL 71-DFE21CCN2R2MELL 26AK2117
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors 2.2uH 1MHz 1.8A Inductor and Choke Power Inductor, 2.2Uh, Shielded, 1.8A Rohs Compliant Murata
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Drum Core, Wirewound Metal
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

20mH 7A Inductor and Choke - 839-DKLP-0231-0720 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 20000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2835-035 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 92000 to 2000 microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details