Murata Electronics Fixed Inductors DFE21CCN1R0MELL

Description
1µH Shielded Wirewound Inductor 2.7A 60mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
1µH Shielded Wirewound Inductor 2.7A 60mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-DFE21CCN1R0MELLTR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Wirewound Inductor 2.7A 60mOhm Max 0805 (2012 Metric)

1µH Shielded Wirewound Inductor 2.7A 60mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 490-DFE21CCN1R0MELLCT-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Wirewound Inductor 2.7A 60mOhm Max 0805 (2012 Metric)

1µH Shielded Wirewound Inductor 2.7A 60mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 490-DFE21CCN1R0MELLDKR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Wirewound Inductor 2.7A 60mOhm Max 0805 (2012 Metric)

1µH Shielded Wirewound Inductor 2.7A 60mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Power Inductor, 1Uh, Shielded, 2.7A Rohs Compliant Murata - 26AK2116 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 1Uh, Shielded, 2.7A Rohs Compliant Murata
26AK2116
Power Inductor, 1Uh, Shielded, 2.7A Rohs Compliant Murata 26AK2116
POWER INDUCTOR, 1UH, SHIELDED, 2.7A ROHS COMPLIANT: YES

POWER INDUCTOR, 1UH, SHIELDED, 2.7A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-DFE21CCN1R0MELLTR-ND 26AK2116
Product Name Fixed Inductors Power Inductor, 1Uh, Shielded, 2.7A Rohs Compliant Murata
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX104R Series SMD Power Shielded Inductors - AX104R-1R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0081 ohms
View Details
2 suppliers
Common Mode Chokes - 486-5773-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Surface Mount Inductors - 1711153 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1 microH
View Details