FIXED IND 1UH 1.8A 100 MOHM SMD
FIXED IND 1UH 1.8A 100 MOHM SMD
FIXED IND 1UH 1.8A 100 MOHM SMD
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 490-DFE2016CKA-1R0M=P2CT-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Technology | Wirewound |
| Core Material | Metal |
| Configuration | Fixed |