Murata Electronics Fixed Inductors DFE201612R-H-2R2M=P2

Description
2.2µH Shielded Wirewound Inductor 1.4A 154mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 1.4A 154mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-10626-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10626-2-ND
Fixed Inductors 490-10626-2-ND
2.2µH Shielded Wirewound Inductor 1.4A 154mOhm Max 0806 (2016 Metric)

2.2µH Shielded Wirewound Inductor 1.4A 154mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
SMD 2.2UH 1.4A 154MOHM Inductor and Choke - 71-DFE201612R-H-2R2M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 1.4A 154MOHM Inductor and Choke
71-DFE201612R-H-2R2M=P2
SMD 2.2UH 1.4A 154MOHM Inductor and Choke 71-DFE201612R-H-2R2M=P2
FIXED IND 2.2UH 1.4A 154MOHM SMD Product overview: DFE201612R-H-2R2M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.4A, 154MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.4A, 154MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE201612R-H-2R2M =P2 can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 1.4A 154MOHM SMD Product overview: DFE201612R-H-2R2M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.4A, 154MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.4A, 154MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE201612R-H-2R2M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - DFE201612R-H-2R2M=P2
772600-DFE201612R-H-2R2M=P2
Fixed Inductors - DFE201612R-H-2R2M=P2 772600-DFE201612R-H-2R2M=P2
Manufacturer: Murata Electronics North America Win Source Part Number: 772600-DFE201612R-H- 2R2M=P2 Series: DFE201612R Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 85°C Package: 0806 (2016 Metric) Current Rating: 1.4A Shielding: Shielded Inductance: 2.2μH Mounting: SMD Tolerance: ±20% Material - Core: Powdered Iron Current - Saturation: 1.7A Test Frequency: 1MHz Family Name: DFE201612R Categories: Inductors, Coils, Chokes DC Resistance (DCR): 154 mOhm Max Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Height - Seated (Maximum): 0.039" (1.00mm) Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2020 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 772600-DFE201612R-H-2R2M=P2
Series: DFE201612R
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 85°C
Package: 0806 (2016 Metric)
Current Rating: 1.4A
Shielding: Shielded
Inductance: 2.2μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Powdered Iron
Current - Saturation: 1.7A
Test Frequency: 1MHz
Family Name: DFE201612R
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 154 mOhm Max
Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Maximum): 0.039" (1.00mm)
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2020
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors DFE201612R-H-2R2M=P2
FIXED IND 2.2UH 1.4A 154MOHM SMD

FIXED IND 2.2UH 1.4A 154MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-10626-2-ND 71-DFE201612R-H-2R2M=P2 772600-DFE201612R-H-2R2M=P2 DFE201612R-H-2R2M=P2
Product Name Fixed Inductors SMD 2.2UH 1.4A 154MOHM Inductor and Choke Fixed Inductors - DFE201612R-H-2R2M=P2 Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Powdered Iron; Drum Core, Wirewound Iron Iron; Powdered Iron; Iron Powder
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-1R0M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Common Mode Chokes - 237-2284-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details