Murata Power Solutions Fixed Inductors DFE201612PD-R68M=P2

Description
680nH Shielded Wirewound Inductor 2.5A 46mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
680nH Shielded Wirewound Inductor 2.5A 46mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-18077-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18077-6-ND
Fixed Inductors 490-18077-6-ND
680nH Shielded Wirewound Inductor 2.5A 46mOhm Max 0806 (2016 Metric)

680nH Shielded Wirewound Inductor 2.5A 46mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18077-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18077-1-ND
Fixed Inductors 490-18077-1-ND
680nH Shielded Wirewound Inductor 2.5A 46mOhm Max 0806 (2016 Metric)

680nH Shielded Wirewound Inductor 2.5A 46mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18077-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18077-2-ND
Fixed Inductors 490-18077-2-ND
680nH Shielded Wirewound Inductor 2.5A 46mOhm Max 0806 (2016 Metric)

680nH Shielded Wirewound Inductor 2.5A 46mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Inductor, Wirewound, 680Nh/2.5A, Auto; Inductance Murata - 57AC6614 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Wirewound, 680Nh/2.5A, Auto; Inductance Murata
57AC6614
Inductor, Wirewound, 680Nh/2.5A, Auto; Inductance Murata 57AC6614
INDUCTOR, WIREWOUND, 680NH/2.5A, AUTO; Inductance:680nH; RMS Current (Irms):2.5A; Inductor Construction:Wirewou nd; Saturation Current (Isat):3.1A; Product Range:DFE201612P_D Series; Power Inductor Case:2mm x 1.6mm x 1.2mm; DC RoHS Compliant: Yes

INDUCTOR, WIREWOUND, 680NH/2.5A, AUTO; Inductance:680nH; RMS Current (Irms):2.5A; Inductor Construction:Wirewound; Saturation Current (Isat):3.1A; Product Range:DFE201612P_D Series; Power Inductor Case:2mm x 1.6mm x 1.2mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-18077-6-ND 57AC6614
Product Name Fixed Inductors Inductor, Wirewound, 680Nh/2.5A, Auto; Inductance Murata
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole 500uH 2A 250V Inductor and Choke - 839-DKFP-6248-02D5 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
CMF Series 15 MilliHenry (mH) Inductance Common Mode Inductor - CMF23V-153191 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 15000 microH
View Details