Murata Power Solutions Fixed Inductors DFE201612PD-R15M=P2

Description
150nH Shielded Wirewound Inductor 5.2A 18mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
150nH Shielded Wirewound Inductor 5.2A 18mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-18073-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18073-6-ND
Fixed Inductors 490-18073-6-ND
150nH Shielded Wirewound Inductor 5.2A 18mOhm Max 0806 (2016 Metric)

150nH Shielded Wirewound Inductor 5.2A 18mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18073-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18073-2-ND
Fixed Inductors 490-18073-2-ND
150nH Shielded Wirewound Inductor 5.2A 18mOhm Max 0806 (2016 Metric)

150nH Shielded Wirewound Inductor 5.2A 18mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18073-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18073-1-ND
Fixed Inductors 490-18073-1-ND
150nH Shielded Wirewound Inductor 5.2A 18mOhm Max 0806 (2016 Metric)

150nH Shielded Wirewound Inductor 5.2A 18mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
SMD 5.2A 18MOHM Inductor and Choke - 71-DFE201612PD-R15M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5.2A 18MOHM Inductor and Choke
71-DFE201612PD-R15M=P2
SMD 5.2A 18MOHM Inductor and Choke 71-DFE201612PD-R15M=P2
FIXED IND 150NH 5.2A 18MOHM SMD Product overview: DFE201612PD-R15M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.2A, 18MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.2A, 18MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE201612PD-R15M= P2 can be used for catalog matching and distributor lookup.

FIXED IND 150NH 5.2A 18MOHM SMD Product overview: DFE201612PD-R15M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.2A, 18MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.2A, 18MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE201612PD-R15M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - DFE201612PD-R15M=P2
868627-DFE201612PD-R15M=P2
Fixed Inductors - DFE201612PD-R15M=P2 868627-DFE201612PD-R15M=P2
Manufacturer: Murata Electronics North America Win Source Part Number: 868627-DFE201612PD-R 15M=P2 Series: DFE201612P Operating Temperature Range: -40°C ~ 125°C Features: Shielded Wirewound Inductor 18mOhm Max 0806 (2016 Metric) Package: 0806 (2016 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: DFE201612PD Categories: Inductors Case / Package: 0806 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-18073-1, 490-18073-6, 490-18073-2

Manufacturer: Murata Electronics North America
Win Source Part Number: 868627-DFE201612PD-R15M=P2
Series: DFE201612P
Operating Temperature Range: -40°C ~ 125°C
Features: Shielded Wirewound Inductor 18mOhm Max 0806 (2016 Metric)
Package: 0806 (2016 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: DFE201612PD
Categories: Inductors
Case / Package: 0806
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
HTSUS: 8504.50.8000
Other Part Number: 490-18073-1, 490-18073-6, 490-18073-2

Buy Now Datasheet
Fixed Inductors DFE201612PD-R15M=P2
FIXED IND 150NH 5.2A 18MOHM SMD

FIXED IND 150NH 5.2A 18MOHM SMD

Supplier's Site Datasheet
Inductor, Wirewound, 150Nh/5.2A, Auto; Inductance Murata - 57AC6610 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Wirewound, 150Nh/5.2A, Auto; Inductance Murata
57AC6610
Inductor, Wirewound, 150Nh/5.2A, Auto; Inductance Murata 57AC6610
INDUCTOR, WIREWOUND, 150NH/5.2A, AUTO; Inductance:150nH; RMS Current (Irms):5.2A; Inductor Construction:Wirewou nd; Saturation Current (Isat):6.2A; Product Range:DFE201612P_D Series; Power Inductor Case:2mm x 1.6mm x 1.2mm; DC RoHS Compliant: Yes

INDUCTOR, WIREWOUND, 150NH/5.2A, AUTO; Inductance:150nH; RMS Current (Irms):5.2A; Inductor Construction:Wirewound; Saturation Current (Isat):6.2A; Product Range:DFE201612P_D Series; Power Inductor Case:2mm x 1.6mm x 1.2mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-18073-6-ND 71-DFE201612PD-R15M=P2 868627-DFE201612PD-R15M=P2 DFE201612PD-R15M=P2 57AC6610
Product Name Fixed Inductors SMD 5.2A 18MOHM Inductor and Choke Fixed Inductors - DFE201612PD-R15M=P2 Fixed Inductors Inductor, Wirewound, 150Nh/5.2A, Auto; Inductance Murata
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Drum Core, Wirewound Metal Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5740-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R36M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.4200 ohms
View Details
2 suppliers