Murata Power Solutions Fixed Inductors DFE201612PD-2R2M=P2

Description
2.2µH Shielded Wirewound Inductor 1.2A 172mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 1.2A 172mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-18072-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18072-6-ND
Fixed Inductors 490-18072-6-ND
2.2µH Shielded Wirewound Inductor 1.2A 172mOhm Max 0806 (2016 Metric)

2.2µH Shielded Wirewound Inductor 1.2A 172mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18072-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18072-2-ND
Fixed Inductors 490-18072-2-ND
2.2µH Shielded Wirewound Inductor 1.2A 172mOhm Max 0806 (2016 Metric)

2.2µH Shielded Wirewound Inductor 1.2A 172mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18072-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18072-1-ND
Fixed Inductors 490-18072-1-ND
2.2µH Shielded Wirewound Inductor 1.2A 172mOhm Max 0806 (2016 Metric)

2.2µH Shielded Wirewound Inductor 1.2A 172mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Inductor, Wirewound, 2.2Uh/1.2A, Auto; Inductance Murata - 57AC6617 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Wirewound, 2.2Uh/1.2A, Auto; Inductance Murata
57AC6617
Inductor, Wirewound, 2.2Uh/1.2A, Auto; Inductance Murata 57AC6617
INDUCTOR, WIREWOUND, 2.2UH/1.2A, AUTO; Inductance:2.2µH; RMS Current (Irms):1.2A; Inductor Construction:Wirewou nd; Saturation Current (Isat):1.7A; Product Range:DFE201612P_D Series; Power Inductor Case:2mm x 1.6mm x 1.2mm; DC RoHS Compliant: Yes

INDUCTOR, WIREWOUND, 2.2UH/1.2A, AUTO; Inductance:2.2µH; RMS Current (Irms):1.2A; Inductor Construction:Wirewound; Saturation Current (Isat):1.7A; Product Range:DFE201612P_D Series; Power Inductor Case:2mm x 1.6mm x 1.2mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-18072-6-ND 57AC6617
Product Name Fixed Inductors Inductor, Wirewound, 2.2Uh/1.2A, Auto; Inductance Murata
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-108-439-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-301R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0100 ohms
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-1R8M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers