The Murata wirewound inductor, part number DFE201612PD-1R5M, features an inductance of 1.5µH with a tolerance of ±20%. It is designed to operate at a test frequency of 1MHz and has a rated saturation current (Isat) of 2A, indicating a 30% decrease in inductance. The rated current based on temperature rise (Itemp) is 1.7A, with a maximum DC resistance of 0.098Ω. This inductor operates within a temperature range of -40°C to 125°C and is constructed with a metal alloy magnetic shield. The inductor's dimensions are 2.0mm x 1.6mm x 1.2mm, and it is packaged in embossed taping with a minimum order quantity of 3000 units. The product is RoHS compliant.
1.5µH Shielded Wirewound Inductor 1.7A 98mOhm Max 0806 (2016 Metric)
1.5µH Shielded Wirewound Inductor 1.7A 98mOhm Max 0806 (2016 Metric)
1.5µH Shielded Wirewound Inductor 1.7A 98mOhm Max 0806 (2016 Metric)
INDUCTOR, WIREWOUND, 1.5UH/1.7A, AUTO; Inductance:1.5µH; RMS Current (Irms):1.7A; Inductor Construction:Wirewou
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-18071-2-ND | 57AC6616 |
| Product Name | Fixed Inductors | Inductor, Wirewound, 1.5Uh/1.7A, Auto; Inductance Murata |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | |
| Core Material | Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) |