Murata Power Solutions Fixed Inductors DFE201612P-R24M=P2

Description
240nH Shielded Wirewound Inductor 6.5A 23mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
240nH Shielded Wirewound Inductor 6.5A 23mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-10621-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10621-6-ND
Fixed Inductors 490-10621-6-ND
240nH Shielded Wirewound Inductor 6.5A 23mOhm Max 0806 (2016 Metric)

240nH Shielded Wirewound Inductor 6.5A 23mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10621-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10621-2-ND
Fixed Inductors 490-10621-2-ND
240nH Shielded Wirewound Inductor 6.5A 23mOhm Max 0806 (2016 Metric)

240nH Shielded Wirewound Inductor 6.5A 23mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10621-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10621-1-ND
Fixed Inductors 490-10621-1-ND
240nH Shielded Wirewound Inductor 6.5A 23mOhm Max 0806 (2016 Metric)

240nH Shielded Wirewound Inductor 6.5A 23mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - DFE201612P-R24M=P2
868628-DFE201612P-R24M=P2
Fixed Inductors - DFE201612P-R24M=P2 868628-DFE201612P-R24M=P2
Manufacturer: Murata Electronics North America Win Source Part Number: 868628-DFE201612P-R2 4M=P2 Series: DFE201612P Operating Temperature Range: -40°C ~ 125°C Features: Shielded Wirewound Inductor 23mOhm Max 0806 (2016 Metric) Package: 0806 (2016 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: DFE201612P Categories: Inductors Case / Package: 0806 (2016 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8504.50.4000 Other Part Number: 490-10621-1, 490-10621-2, 490-10621-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 868628-DFE201612P-R24M=P2
Series: DFE201612P
Operating Temperature Range: -40°C ~ 125°C
Features: Shielded Wirewound Inductor 23mOhm Max 0806 (2016 Metric)
Package: 0806 (2016 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: DFE201612P
Categories: Inductors
Case / Package: 0806 (2016 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
HTSUS: 8504.50.4000
Other Part Number: 490-10621-1, 490-10621-2, 490-10621-6

Buy Now Datasheet
SMD 6.5A 23 MOHM Inductor and Choke - 71-DFE201612P-R24M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6.5A 23 MOHM Inductor and Choke
71-DFE201612P-R24M=P2
SMD 6.5A 23 MOHM Inductor and Choke 71-DFE201612P-R24M=P2
FIXED IND 240NH 6.5A 23 MOHM SMD Product overview: DFE201612P-R24M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.5A, 23 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.5A, 23 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE201612P-R24M=P 2 can be used for catalog matching and distributor lookup.

FIXED IND 240NH 6.5A 23 MOHM SMD Product overview: DFE201612P-R24M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.5A, 23 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.5A, 23 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE201612P-R24M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 0.24Uh, 20%, 5.2A, Shld, 0806; Inductance Murata - 81Y6031 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.24Uh, 20%, 5.2A, Shld, 0806; Inductance Murata
81Y6031
Inductor, 0.24Uh, 20%, 5.2A, Shld, 0806; Inductance Murata 81Y6031
INDUCTOR, 0.24UH, 20%, 5.2A, SHLD, 0806; Inductance:240nH; RMS Current (Irms):-; Inductor Construction:Shielde d; Saturation Current (Isat):5.2A; Product Range:DFE201612P Series; Power Inductor Case:0806 [2016 Metric]; DC Resistance RoHS Compliant: Yes

INDUCTOR, 0.24UH, 20%, 5.2A, SHLD, 0806; Inductance:240nH; RMS Current (Irms):-; Inductor Construction:Shielded; Saturation Current (Isat):5.2A; Product Range:DFE201612P Series; Power Inductor Case:0806 [2016 Metric]; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-10621-6-ND 868628-DFE201612P-R24M=P2 71-DFE201612P-R24M=P2 81Y6031
Product Name Fixed Inductors Fixed Inductors - DFE201612P-R24M=P2 SMD 6.5A 23 MOHM Inductor and Choke Inductor, 0.24Uh, 20%, 5.2A, Shld, 0806; Inductance Murata
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Drum Core, Wirewound Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-2R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Common Mode Chokes - 237-2292-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details