Murata Power Solutions Fixed Inductors DFE201612P-1R0M=P2

Description
1µH Shielded Wirewound Inductor 2.7A 54mOhm Max 0806 (2016 Metric)
Request a Quote
Description
1µH Shielded Wirewound Inductor 2.7A 54mOhm Max 0806 (2016 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Murata DFE201612P-1R0M inductor features an inductance of 1.0 µH with a tolerance of ±20%. It is designed to operate at a maximum rated current (Isat) of 3.3 A, based on a 30% inductance drop, and a temperature rise current (Itemp) of 2.7 A, which corresponds to a 40°C temperature increase. The inductor has a maximum DC resistance of 0.054 Ω and operates within a temperature range of -40°C to 125°C. It is shielded with a metal alloy and has an absolute maximum voltage rating of 20 V DC. The component is packaged in a compact 0806 (2016 metric) size, making it suitable for space-constrained applications.

Datasheet Summary
Powered by GS/AI

The Murata DFE201612P-1R0M inductor features an inductance of 1.0 µH with a tolerance of ±20%. It is designed to operate at a maximum rated current (Isat) of 3.3 A, based on a 30% inductance drop, and a temperature rise current (Itemp) of 2.7 A, which corresponds to a 40°C temperature increase. The inductor has a maximum DC resistance of 0.054 Ω and operates within a temperature range of -40°C to 125°C. It is shielded with a metal alloy and has an absolute maximum voltage rating of 20 V DC. The component is packaged in a compact 0806 (2016 metric) size, making it suitable for space-constrained applications.

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-10618-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10618-1-ND
Fixed Inductors 490-10618-1-ND
1µH Shielded Wirewound Inductor 2.7A 54mOhm Max 0806 (2016 Metric)

1µH Shielded Wirewound Inductor 2.7A 54mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10618-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10618-6-ND
Fixed Inductors 490-10618-6-ND
1µH Shielded Wirewound Inductor 2.7A 54mOhm Max 0806 (2016 Metric)

1µH Shielded Wirewound Inductor 2.7A 54mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10618-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10618-2-ND
Fixed Inductors 490-10618-2-ND
1µH Shielded Wirewound Inductor 2.7A 54mOhm Max 0806 (2016 Metric)

1µH Shielded Wirewound Inductor 2.7A 54mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
SMD 1UH 3.3A 54 MOHM Inductor and Choke - 71-DFE201612P-1R0M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 3.3A 54 MOHM Inductor and Choke
71-DFE201612P-1R0M=P2
SMD 1UH 3.3A 54 MOHM Inductor and Choke 71-DFE201612P-1R0M=P2
FIXED IND 1UH 3.3A 54 MOHM SMD Product overview: DFE201612P-1R0M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 3.3A, 54 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 3.3A, 54 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE201612P-1R0M=P 2 can be used for catalog matching and distributor lookup.

FIXED IND 1UH 3.3A 54 MOHM SMD Product overview: DFE201612P-1R0M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 3.3A, 54 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 3.3A, 54 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE201612P-1R0M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - DFE201612P-1R0M=P2
772598-DFE201612P-1R0M=P2
Fixed Inductors - DFE201612P-1R0M=P2 772598-DFE201612P-1R0M=P2
Manufacturer: Murata Electronics North America Win Source Part Number: 772598-DFE201612P-1R 0M=P2 Series: DFE201612P Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 125°C Package: 0806 (2016 Metric) Current Rating: 3.3A Shielding: Shielded Inductance: 1μH Mounting: SMD Tolerance: ±20% Material - Core: Powdered Iron Test Frequency: 1MHz Family Name: DFE201612P Categories: Inductors, Coils, Chokes DC Resistance (DCR): 54 mOhm Max Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Manufacturer Package: 0806 (2016 Metric) Height - Seated (Maximum): 0.039" (1.00mm) Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 772598-DFE201612P-1R0M=P2
Series: DFE201612P
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 125°C
Package: 0806 (2016 Metric)
Current Rating: 3.3A
Shielding: Shielded
Inductance: 1μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Powdered Iron
Test Frequency: 1MHz
Family Name: DFE201612P
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 54 mOhm Max
Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Manufacturer Package: 0806 (2016 Metric)
Height - Seated (Maximum): 0.039" (1.00mm)
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Inductor, 1Uh, 20%, 3.1A, Shielded, 0806; Inductance Murata - 81Y6034 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, 20%, 3.1A, Shielded, 0806; Inductance Murata
81Y6034
Inductor, 1Uh, 20%, 3.1A, Shielded, 0806; Inductance Murata 81Y6034
INDUCTOR, 1UH, 20%, 3.1A, SHIELDED, 0806; Inductance:1µH; RMS Current (Irms):-; Inductor Construction:Shielde d; Saturation Current (Isat):3.1A; Product Range:DFE201612P Series; Power Inductor Case:0806 [2016 Metric]; DC Resistance RoHS Compliant: Yes

INDUCTOR, 1UH, 20%, 3.1A, SHIELDED, 0806; Inductance:1µH; RMS Current (Irms):-; Inductor Construction:Shielded; Saturation Current (Isat):3.1A; Product Range:DFE201612P Series; Power Inductor Case:0806 [2016 Metric]; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - DFE201612P-1R0M=P2 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
DFE201612P-1R0M=P2
Fixed Inductors DFE201612P-1R0M=P2
FIXED IND 1UH 3.3A 54 MOHM SMD

FIXED IND 1UH 3.3A 54 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-10618-1-ND 71-DFE201612P-1R0M=P2 772598-DFE201612P-1R0M=P2 81Y6034 DFE201612P-1R0M=P2
Product Name Fixed Inductors SMD 1UH 3.3A 54 MOHM Inductor and Choke Fixed Inductors - DFE201612P-1R0M=P2 Inductor, 1Uh, 20%, 3.1A, Shielded, 0806; Inductance Murata Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Drum Core, Wirewound Metal Iron Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
E - Core Common Mode Inductor - CME2425-9 - Triad Magnetics
Specs
Technology Standard
Inductance Range 67500 to ? microH
DCR 2.02 ohms
View Details
2 suppliers