Murata Power Solutions SMD 4.5A 26MOHM Inductor and Choke DFE201612E-R47M=P2

Description
FIXED IND 470NH 4.5A 26MOHM SMD Product overview: DFE201612E-R47M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.5A, 26MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.5A, 26MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE201612E-R47M=P 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 470NH 4.5A 26MOHM SMD Product overview: DFE201612E-R47M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.5A, 26MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.5A, 26MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE201612E-R47M=P 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 4.5A 26MOHM Inductor and Choke - 71-DFE201612E-R47M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.5A 26MOHM Inductor and Choke
71-DFE201612E-R47M=P2
SMD 4.5A 26MOHM Inductor and Choke 71-DFE201612E-R47M=P2
FIXED IND 470NH 4.5A 26MOHM SMD Product overview: DFE201612E-R47M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.5A, 26MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.5A, 26MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE201612E-R47M=P 2 can be used for catalog matching and distributor lookup.

FIXED IND 470NH 4.5A 26MOHM SMD Product overview: DFE201612E-R47M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.5A, 26MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.5A, 26MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE201612E-R47M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-DFE201612E-R47M=P2DKR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Wirewound Inductor 4.5A 26mOhm Max 0806 (2016 Metric)

470nH Shielded Wirewound Inductor 4.5A 26mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-DFE201612E-R47M=P2TR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Wirewound Inductor 4.5A 26mOhm Max 0806 (2016 Metric)

470nH Shielded Wirewound Inductor 4.5A 26mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-DFE201612E-R47M=P2CT-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Wirewound Inductor 4.5A 26mOhm Max 0806 (2016 Metric)

470nH Shielded Wirewound Inductor 4.5A 26mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - DFE201612E-R47M=P2 - 844016-DFE201612E-R47M=P2 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - DFE201612E-R47M=P2
844016-DFE201612E-R47M=P2
Fixed Inductors - DFE201612E-R47M=P2 844016-DFE201612E-R47M=P2
Manufacturer: Murata Electronics North America Win Source Part Number: 844016-DFE201612E-R4 7M=P2 Series: DFE201612E Features: 470 nH Inductor 4.5 A Package: Reel - TR Family Name: DFE201612E Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8504.50.8000 Other Part Number: , 490-DFE201612E-R47M= P2CT, 490-DFE201612E-R47M= P2DKR, DFE201612E-R47M=P2-N D, 490-DFE201612E-R47M= P2TR

Manufacturer: Murata Electronics North America
Win Source Part Number: 844016-DFE201612E-R47M=P2
Series: DFE201612E
Features: 470 nH Inductor 4.5 A
Package: Reel - TR
Family Name: DFE201612E
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
HTSUS: 8504.50.8000
Other Part Number: , 490-DFE201612E-R47M=P2CT, 490-DFE201612E-R47M=P2DKR, DFE201612E-R47M=P2-ND, 490-DFE201612E-R47M=P2TR

Buy Now Datasheet
Fixed Inductors - DFE201612E-R47M=P2 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
DFE201612E-R47M=P2
Fixed Inductors DFE201612E-R47M=P2
FIXED IND 470NH 4.5A 26MOHM SMD

FIXED IND 470NH 4.5A 26MOHM SMD

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
DFE201612E-R47M=P2
Inductors/Coils/Transformers >> Power Inductors DFE201612E-R47M=P2
4.5A 470nH ±20% 5.5A 0806 Power Inductors ROHS

4.5A 470nH ±20% 5.5A 0806 Power Inductors ROHS

Supplier's Site Datasheet
Inductor, 0.47Uh, 5A, 0806, Shielded; Inductance Murata - 33AC0622 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.47Uh, 5A, 0806, Shielded; Inductance Murata
33AC0622
Inductor, 0.47Uh, 5A, 0806, Shielded; Inductance Murata 33AC0622
INDUCTOR, 0.47UH, 5A, 0806, SHIELDED; Inductance:470nH; RMS Current (Irms):-; Inductor Construction:Shielde d; Saturation Current (Isat):5A; Product Range:DFE201612E Series; Power Inductor Case:0806 [2016 Metric]; DC Resistance RoHS Compliant: Yes

INDUCTOR, 0.47UH, 5A, 0806, SHIELDED; Inductance:470nH; RMS Current (Irms):-; Inductor Construction:Shielded; Saturation Current (Isat):5A; Product Range:DFE201612E Series; Power Inductor Case:0806 [2016 Metric]; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 71-DFE201612E-R47M=P2 490-DFE201612E-R47M=P2DKR-ND 844016-DFE201612E-R47M=P2 DFE201612E-R47M=P2 DFE201612E-R47M=P2 33AC0622
Product Name SMD 4.5A 26MOHM Inductor and Choke Fixed Inductors Fixed Inductors - DFE201612E-R47M=P2 Fixed Inductors Inductors/Coils/Transformers >> Power Inductors Inductor, 0.47Uh, 5A, 0806, Shielded; Inductance Murata
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Metal Drum Core, Wirewound Metal
Inductance Range 0.4700 microH 0.4700 microH 0.4700 microH 0.4700 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R80M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
CMF Series 10 MilliHenry (mH) Inductance Common Mode Inductor - CMF16-103161 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 10000 microH
View Details
Fixed Inductors - 1674-CL0603-2162SUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details