Murata Power Solutions Fixed Inductors DFE201612E-R24M=P2

Description
Inductor
Request a Quote Datasheet
Description
Inductor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-DFE201612E-R24M=P2DKR-ND - DigiKey
Thief River Falls, MN, United States
Inductor

Inductor

Buy Now Datasheet
Fixed Inductors - 490-DFE201612E-R24M=P2TR-ND - DigiKey
Thief River Falls, MN, United States
Inductor

Inductor

Buy Now Datasheet
Fixed Inductors - 490-DFE201612E-R24M=P2CT-ND - DigiKey
Thief River Falls, MN, United States
Inductor

Inductor

Buy Now Datasheet
Fixed Inductors - DFE201612E-R24M=P2 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
DFE201612E-R24M=P2
Fixed Inductors DFE201612E-R24M=P2
FIXED IND

FIXED IND

Supplier's Site Datasheet
Inductor, 0.24Uh, 6A, 0806, Shielded; Inductance Murata - 33AC0620 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.24Uh, 6A, 0806, Shielded; Inductance Murata
33AC0620
Inductor, 0.24Uh, 6A, 0806, Shielded; Inductance Murata 33AC0620
INDUCTOR, 0.24UH, 6A, 0806, SHIELDED; Inductance:240nH; RMS Current (Irms):-; Inductor Construction:Shielde d; Saturation Current (Isat):6A; Product Range:DFE201612E Series; Power Inductor Case:0806 [2016 Metric]; DC Resistance RoHS Compliant: Yes

INDUCTOR, 0.24UH, 6A, 0806, SHIELDED; Inductance:240nH; RMS Current (Irms):-; Inductor Construction:Shielded; Saturation Current (Isat):6A; Product Range:DFE201612E Series; Power Inductor Case:0806 [2016 Metric]; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-DFE201612E-R24M=P2DKR-ND DFE201612E-R24M=P2 33AC0620
Product Name Fixed Inductors Fixed Inductors Inductor, 0.24Uh, 6A, 0806, Shielded; Inductance Murata
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Technology Wirewound Wirewound; Wirewound
Core Material Metal Metal
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1660195 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 330 microH
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details