Murata Power Solutions Surface Mount Inductors DFE201612E-2R2M=P2

Description
Murata Power Solutions
Request a Quote Datasheet
Description
Murata Power Solutions
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 1453496 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1453496
Surface Mount Inductors 1453496
Murata Power Solutions

Murata Power Solutions

Supplier's Site
Surface Mount Inductors - 1453264 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1453264
Surface Mount Inductors 1453264
Murata Power Solutions

Murata Power Solutions

Supplier's Site
SMD 2.2UH 1.8A 116MOHM Inductor and Choke - 71-DFE201612E-2R2M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 1.8A 116MOHM Inductor and Choke
71-DFE201612E-2R2M=P2
SMD 2.2UH 1.8A 116MOHM Inductor and Choke 71-DFE201612E-2R2M=P2
FIXED IND 2.2UH 1.8A 116MOHM SMD Product overview: DFE201612E-2R2M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.8A, 116MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.8A, 116MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE201612E-2R2M=P 2 can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 1.8A 116MOHM SMD Product overview: DFE201612E-2R2M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.8A, 116MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.8A, 116MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE201612E-2R2M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1370378-DFE201612E-2R2M=P2 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370378-DFE201612E-2R2M=P2
Inductors, Coils, Chokes - Fixed Inductors 1370378-DFE201612E-2R2M=P2
Win Source Part Number: 1370378-DFE201612E-2 R2M=P2 Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 60 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: DFE201612E Package: Tape & Reel Product Status: Active Package / Case: 0806 (2016 Metric) Supplier Device Package: 0806 Base Product Number: DFE201612E Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Height - Seated (Max): 0.047" (1.20mm) ECCN: EAR99 Material - Core: Metal Inductance: 2.2 µH Current Rating (Amps): 1.8 A Current - Saturation (Isat): 2.4A Shielding: Shielded DC Resistance (DCR): 116mOhm Max Inductance Frequency - Test: 1 MHz

Win Source Part Number: 1370378-DFE201612E-2R2M=P2
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 60 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: DFE201612E
Package: Tape & Reel
Product Status: Active
Package / Case: 0806 (2016 Metric)
Supplier Device Package: 0806
Base Product Number: DFE201612E
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max): 0.047" (1.20mm)
ECCN: EAR99
Material - Core: Metal
Inductance: 2.2 µH
Current Rating (Amps): 1.8 A
Current - Saturation (Isat): 2.4A
Shielding: Shielded
DC Resistance (DCR): 116mOhm Max
Inductance Frequency - Test: 1 MHz

Buy Now Datasheet
Fixed Inductors - 490-DFE201612E-2R2M=P2CT-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Wirewound Inductor 1.8A 116mOhm Max 0806 (2016 Metric)

2.2µH Shielded Wirewound Inductor 1.8A 116mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-DFE201612E-2R2M=P2TR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Wirewound Inductor 1.8A 116mOhm Max 0806 (2016 Metric)

2.2µH Shielded Wirewound Inductor 1.8A 116mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-DFE201612E-2R2M=P2DKR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Wirewound Inductor 1.8A 116mOhm Max 0806 (2016 Metric)

2.2µH Shielded Wirewound Inductor 1.8A 116mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
DFE201612E-2R2M=P2
Inductors/Coils/Transformers >> Power Inductors DFE201612E-2R2M=P2
1.8A 2.2uH ±20% 2.4A 0806 Power Inductors ROHS

1.8A 2.2uH ±20% 2.4A 0806 Power Inductors ROHS

Supplier's Site Datasheet
Fixed Inductors - DFE201612E-2R2M=P2 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
DFE201612E-2R2M=P2
Fixed Inductors DFE201612E-2R2M=P2
FIXED IND 2.2UH 1.8A 116MOHM SMD

FIXED IND 2.2UH 1.8A 116MOHM SMD

Supplier's Site Datasheet
Inductor, 2.2Uh, 2.1A, 0806, Shielded; Inductance Murata - 33AC0626 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, 2.1A, 0806, Shielded; Inductance Murata
33AC0626
Inductor, 2.2Uh, 2.1A, 0806, Shielded; Inductance Murata 33AC0626
INDUCTOR, 2.2UH, 2.1A, 0806, SHIELDED; Inductance:2.2µH; RMS Current (Irms):-; Inductor Construction:Shielde d; Saturation Current (Isat):2.1A; Product Range:DFE201612E Series; Power Inductor Case:0806 [2016 Metric]; DC Resistance RoHS Compliant: Yes

INDUCTOR, 2.2UH, 2.1A, 0806, SHIELDED; Inductance:2.2µH; RMS Current (Irms):-; Inductor Construction:Shielded; Saturation Current (Isat):2.1A; Product Range:DFE201612E Series; Power Inductor Case:0806 [2016 Metric]; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1453496 71-DFE201612E-2R2M=P2 1370378-DFE201612E-2R2M=P2 490-DFE201612E-2R2M=P2CT-ND DFE201612E-2R2M=P2 DFE201612E-2R2M=P2 33AC0626
Product Name Surface Mount Inductors SMD 2.2UH 1.8A 116MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductors/Coils/Transformers >> Power Inductors Fixed Inductors Inductor, 2.2Uh, 2.1A, 0806, Shielded; Inductance Murata
Core Material Metal alloy Metal Drum Core, Wirewound Metal
Inductance Range 2.2 microH 2.2 microH 2.2 microH 2.2 microH 2.2 microH 2.2 microH
Standards and Certifications RoHS RoHS RoHS RoHS
EIA Case Size 2016
Molded / Shielded Shielded Shielded Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R0-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - FIT106-2-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details