Murata Power Solutions Fixed Inductors DFE201612E-1R0M=P2

Description
1µH Shielded Wirewound Inductor 2.9A 48mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
1µH Shielded Wirewound Inductor 2.9A 48mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-16593-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16593-1-ND
Fixed Inductors 490-16593-1-ND
1µH Shielded Wirewound Inductor 2.9A 48mOhm Max 0806 (2016 Metric)

1µH Shielded Wirewound Inductor 2.9A 48mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-16593-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16593-6-ND
Fixed Inductors 490-16593-6-ND
1µH Shielded Wirewound Inductor 2.9A 48mOhm Max 0806 (2016 Metric)

1µH Shielded Wirewound Inductor 2.9A 48mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-16593-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16593-2-ND
Fixed Inductors 490-16593-2-ND
1µH Shielded Wirewound Inductor 2.9A 48mOhm Max 0806 (2016 Metric)

1µH Shielded Wirewound Inductor 2.9A 48mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
1uH 1MHz 2.9A Inductor and Choke - 71-DFE201612E-1R0M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1uH 1MHz 2.9A Inductor and Choke
71-DFE201612E-1R0M=P2
1uH 1MHz 2.9A Inductor and Choke 71-DFE201612E-1R0M=P2
Inductor Power Shielded Wirewound 1uH 20% 1MHz Metal 2.9A 0.048Ohm DCR 0806 T/R Product overview: DFE201612E-1R0M=P2 from Murata Power Solutions is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uH, 1MHz, 2.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1uH, 1MHz, 2.9A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE201612E-1R0M=P 2 can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 1uH 20% 1MHz Metal 2.9A 0.048Ohm DCR 0806 T/R Product overview: DFE201612E-1R0M=P2 from Murata Power Solutions is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uH, 1MHz, 2.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1uH, 1MHz, 2.9A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE201612E-1R0M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Inductors - 1453492 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1453492
Surface Mount Inductors 1453492
Murata Power Solutions

Murata Power Solutions

Supplier's Site
Laguna Hills, CA, United States
Fixed Inductors - DFE201612E-1R0M=P2
868625-DFE201612E-1R0M=P2
Fixed Inductors - DFE201612E-1R0M=P2 868625-DFE201612E-1R0M=P2
Manufacturer: Murata Electronics North America Win Source Part Number: 868625-DFE201612E-1R 0M=P2 Series: DFE201612E Operating Temperature Range: -40°C ~ 125°C Features: Shielded Wirewound Inductor 48mOhm Max 0806 (2016 Metric) Package: 0806 (2016 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: DFE201612E Categories: Inductors Case / Package: 0806 (2016 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-16593-6, 490-16593-1, 490-16593-2

Manufacturer: Murata Electronics North America
Win Source Part Number: 868625-DFE201612E-1R0M=P2
Series: DFE201612E
Operating Temperature Range: -40°C ~ 125°C
Features: Shielded Wirewound Inductor 48mOhm Max 0806 (2016 Metric)
Package: 0806 (2016 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: DFE201612E
Categories: Inductors
Case / Package: 0806 (2016 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
HTSUS: 8504.50.8000
Other Part Number: 490-16593-6, 490-16593-1, 490-16593-2

Buy Now Datasheet
Fixed Inductors - DFE201612E-1R0M=P2 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
DFE201612E-1R0M=P2
Fixed Inductors DFE201612E-1R0M=P2
FIXED IND 1UH 2.9A 48 MOHM SMD

FIXED IND 1UH 2.9A 48 MOHM SMD

Supplier's Site Datasheet
Inductor, 1Uh, 3.4A, 0806, Shielded; Inductance Murata - 33AC0624 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, 3.4A, 0806, Shielded; Inductance Murata
33AC0624
Inductor, 1Uh, 3.4A, 0806, Shielded; Inductance Murata 33AC0624
INDUCTOR, 1UH, 3.4A, 0806, SHIELDED; Inductance:1µH; RMS Current (Irms):-; Inductor Construction:Shielde d; Saturation Current (Isat):3.4A; Product Range:DFE201612E Series; Power Inductor Case:0806 [2016 Metric]; DC Resistance RoHS Compliant: Yes

INDUCTOR, 1UH, 3.4A, 0806, SHIELDED; Inductance:1µH; RMS Current (Irms):-; Inductor Construction:Shielded; Saturation Current (Isat):3.4A; Product Range:DFE201612E Series; Power Inductor Case:0806 [2016 Metric]; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
DFE201612E-1R0M=P2
Inductors/Coils/Transformers >> Power Inductors DFE201612E-1R0M=P2
2.9A 1uH ±20% 4A 0806 Power Inductors ROHS

2.9A 1uH ±20% 4A 0806 Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 490-16593-1-ND 71-DFE201612E-1R0M=P2 1453492 868625-DFE201612E-1R0M=P2 DFE201612E-1R0M=P2 33AC0624 DFE201612E-1R0M=P2
Product Name Fixed Inductors 1uH 1MHz 2.9A Inductor and Choke Surface Mount Inductors Fixed Inductors - DFE201612E-1R0M=P2 Fixed Inductors Inductor, 1Uh, 3.4A, 0806, Shielded; Inductance Murata Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Drum Core, Wirewound Metal Metal alloy Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT80-5 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 47.8 to ? microH
Rated DC Current 8100 milliamps
View Details
4 suppliers
Fixed Inductors - 1674-CL0402-J473JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details