Murata Electronics Fixed Inductors - DFE201610R-H-R47M=P2 DFE201610R-H-R47M=P2

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1033065-DFE201610R-H -R47M=P2 Packaging: Reel - TR Type: Wirewound Current Rating: 3.8A Inductance: 470nH Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Powdered Iron Current - Saturation: 5.4A Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 26 mOhm Max Status: Active Temperature Range - Operating: -40°C to 125°C Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1033065-DFE201610R-H -R47M=P2 Packaging: Reel - TR Type: Wirewound Current Rating: 3.8A Inductance: 470nH Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Powdered Iron Current - Saturation: 5.4A Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 26 mOhm Max Status: Active Temperature Range - Operating: -40°C to 125°C Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - DFE201610R-H-R47M=P2
1033065-DFE201610R-H-R47M=P2
Fixed Inductors - DFE201610R-H-R47M=P2 1033065-DFE201610R-H-R47M=P2
Manufacturer: Murata Electronics North America Win Source Part Number: 1033065-DFE201610R-H -R47M=P2 Packaging: Reel - TR Type: Wirewound Current Rating: 3.8A Inductance: 470nH Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Powdered Iron Current - Saturation: 5.4A Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 26 mOhm Max Status: Active Temperature Range - Operating: -40°C to 125°C Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1033065-DFE201610R-H-R47M=P2
Packaging: Reel - TR
Type: Wirewound
Current Rating: 3.8A
Inductance: 470nH
Height - Seated (Max): 0.039" (1.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Powdered Iron
Current - Saturation: 5.4A
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 26 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 3.8A 26 MOHM Inductor and Choke - 71-DFE201610R-H-R47M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.8A 26 MOHM Inductor and Choke
71-DFE201610R-H-R47M=P2
SMD 3.8A 26 MOHM Inductor and Choke 71-DFE201610R-H-R47M=P2
FIXED IND 470NH 3.8A 26 MOHM SMD Product overview: DFE201610R-H-R47M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.8A, 26 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.8A, 26 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE201610R-H-R47M =P2 can be used for catalog matching and distributor lookup.

FIXED IND 470NH 3.8A 26 MOHM SMD Product overview: DFE201610R-H-R47M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.8A, 26 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.8A, 26 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE201610R-H-R47M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-10617-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10617-2-ND
Fixed Inductors 490-10617-2-ND
470nH Shielded Wirewound Inductor 3.8A 26mOhm Max 0806 (2016 Metric)

470nH Shielded Wirewound Inductor 3.8A 26mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors DFE201610R-H-R47M=P2
FIXED IND 470NH 3.8A 26 MOHM SMD

FIXED IND 470NH 3.8A 26 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1033065-DFE201610R-H-R47M=P2 71-DFE201610R-H-R47M=P2 490-10617-2-ND DFE201610R-H-R47M=P2
Product Name Fixed Inductors - DFE201610R-H-R47M=P2 SMD 3.8A 26 MOHM Inductor and Choke Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Standard; Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Iron Metal Powdered Iron; Drum Core, Wirewound Iron; Powdered Iron; Iron Powder
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-720 0402AF-720XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2567677 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0027 microH
DCR 0.1200 ohms
View Details