Murata Power Solutions Fixed Inductors - DFE201610P-R47M=P2 DFE201610P-R47M=P2

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1033062-DFE201610P-R 47M=P2 Packaging: Reel - TR Type: Wirewound Current Rating: 4A Inductance: 470nH Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Powdered Iron Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 40 mOhm Max Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 0806 (2016 Metric) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1033062-DFE201610P-R 47M=P2 Packaging: Reel - TR Type: Wirewound Current Rating: 4A Inductance: 470nH Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Powdered Iron Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 40 mOhm Max Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 0806 (2016 Metric) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DFE201610P-R47M=P2 - 1033062-DFE201610P-R47M=P2 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - DFE201610P-R47M=P2
1033062-DFE201610P-R47M=P2
Fixed Inductors - DFE201610P-R47M=P2 1033062-DFE201610P-R47M=P2
Manufacturer: Murata Electronics North America Win Source Part Number: 1033062-DFE201610P-R 47M=P2 Packaging: Reel - TR Type: Wirewound Current Rating: 4A Inductance: 470nH Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Powdered Iron Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 40 mOhm Max Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 0806 (2016 Metric) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1033062-DFE201610P-R47M=P2
Packaging: Reel - TR
Type: Wirewound
Current Rating: 4A
Inductance: 470nH
Height - Seated (Max): 0.039" (1.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Powdered Iron
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 40 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 0806 (2016 Metric)
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 4A 40 MOHM Inductor and Choke - 71-DFE201610P-R47M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4A 40 MOHM Inductor and Choke
71-DFE201610P-R47M=P2
SMD 4A 40 MOHM Inductor and Choke 71-DFE201610P-R47M=P2
FIXED IND 470NH 4A 40 MOHM SMD Product overview: DFE201610P-R47M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4A, 40 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4A, 40 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE201610P-R47M=P 2 can be used for catalog matching and distributor lookup.

FIXED IND 470NH 4A 40 MOHM SMD Product overview: DFE201610P-R47M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4A, 40 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4A, 40 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE201610P-R47M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-10612-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10612-1-ND
Fixed Inductors 490-10612-1-ND
470nH Shielded Wirewound Inductor 4A 40mOhm Max 0806 (2016 Metric)

470nH Shielded Wirewound Inductor 4A 40mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10612-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10612-6-ND
Fixed Inductors 490-10612-6-ND
470nH Shielded Wirewound Inductor 4A 40mOhm Max 0806 (2016 Metric)

470nH Shielded Wirewound Inductor 4A 40mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10612-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10612-2-ND
Fixed Inductors 490-10612-2-ND
470nH Shielded Wirewound Inductor 4A 40mOhm Max 0806 (2016 Metric)

470nH Shielded Wirewound Inductor 4A 40mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Inductor, 0.47Uh, 20%, 3.6A, Shld, 0806; Inductance Murata - 81Y6027 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.47Uh, 20%, 3.6A, Shld, 0806; Inductance Murata
81Y6027
Inductor, 0.47Uh, 20%, 3.6A, Shld, 0806; Inductance Murata 81Y6027
INDUCTOR, 0.47UH, 20%, 3.6A, SHLD, 0806; Inductance:470nH; RMS Current (Irms):-; Inductor Construction:Shielde d; Saturation Current (Isat):3.6A; Product Range:DFE201610P Series; Power Inductor Case:0806 [2016 Metric]; DC Resistance RoHS Compliant: Yes

INDUCTOR, 0.47UH, 20%, 3.6A, SHLD, 0806; Inductance:470nH; RMS Current (Irms):-; Inductor Construction:Shielded; Saturation Current (Isat):3.6A; Product Range:DFE201610P Series; Power Inductor Case:0806 [2016 Metric]; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - DFE201610P-R47M=P2 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
DFE201610P-R47M=P2
Fixed Inductors DFE201610P-R47M=P2
FIXED IND 470NH 4A 40 MOHM SMD

FIXED IND 470NH 4A 40 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1033062-DFE201610P-R47M=P2 71-DFE201610P-R47M=P2 490-10612-1-ND 81Y6027 DFE201610P-R47M=P2
Product Name Fixed Inductors - DFE201610P-R47M=P2 SMD 4A 40 MOHM Inductor and Choke Fixed Inductors Inductor, 0.47Uh, 20%, 3.6A, Shld, 0806; Inductance Murata Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Standard; Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Iron Metal Powdered Iron; Drum Core, Wirewound Iron; Powdered Iron; Iron Powder
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE18NJ - 1155701-KQ0805TTE18NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0180 microH
View Details
Fixed Inductors - A102547TR-ND - DigiKey
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
2 suppliers
Common Mode Chokes - 486-3-127-626-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details