Murata Electronics Fixed Inductors DFE201610P-R33M=P2

Description
330nH Shielded Wirewound Inductor 4.7A 34mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
330nH Shielded Wirewound Inductor 4.7A 34mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-10611-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10611-2-ND
Fixed Inductors 490-10611-2-ND
330nH Shielded Wirewound Inductor 4.7A 34mOhm Max 0806 (2016 Metric)

330nH Shielded Wirewound Inductor 4.7A 34mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327933-DFE201610P-R33M=P2 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327933-DFE201610P-R33M=P2
Inductors, Coils, Chokes - Fixed Inductors 1327933-DFE201610P-R33M=P2
Manufacturer: Murata Electronics Win Source Part Number: 1327933-DFE201610P-R 33M=P2 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Inductance: 330 nH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±20% Material - Core: Iron Powder DC Resistance (DCR): 34mOhm Max Supplier Device Package: 0806 (2016 Metric) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 0806 (2016 Metric) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) Current Rating (Amps): 4.7 A Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.4000 Other Part Number: 490-10611-2,490-1061 1-1,490-10611-6 Base Product Number: DFE201610P RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1327933-DFE201610P-R33M=P2
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Shielded
Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Inductance: 330 nH
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±20%
Material - Core: Iron Powder
DC Resistance (DCR): 34mOhm Max
Supplier Device Package: 0806 (2016 Metric)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 0806 (2016 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4.7 A
Inductance Frequency - Test: 1 MHz
HTSUS: 8504.50.4000
Other Part Number: 490-10611-2,490-10611-1,490-10611-6
Base Product Number: DFE201610P
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
SMD 4.7A 34 MOHM Inductor and Choke - 71-DFE201610P-R33M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7A 34 MOHM Inductor and Choke
71-DFE201610P-R33M=P2
SMD 4.7A 34 MOHM Inductor and Choke 71-DFE201610P-R33M=P2
FIXED IND 330NH 4.7A 34 MOHM SMD Product overview: DFE201610P-R33M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7A, 34 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7A, 34 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE201610P-R33M=P 2 can be used for catalog matching and distributor lookup.

FIXED IND 330NH 4.7A 34 MOHM SMD Product overview: DFE201610P-R33M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7A, 34 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7A, 34 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE201610P-R33M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-10611-2-ND 1327933-DFE201610P-R33M=P2 71-DFE201610P-R33M=P2
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 4.7A 34 MOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Powdered Iron; Drum Core, Wirewound Iron Metal
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
High Current Rod Core Inductor - FIRCH-1 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.54 microH
DCR 0.0055 ohms
View Details
4 suppliers