Murata Electronics SMD 5.4A 26 MOHM Inductor and Choke DFE201610P-R24M=P2

Description
FIXED IND 240NH 5.4A 26 MOHM SMD Product overview: DFE201610P-R24M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.4A, 26 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.4A, 26 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE201610P-R24M=P 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 240NH 5.4A 26 MOHM SMD Product overview: DFE201610P-R24M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.4A, 26 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.4A, 26 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE201610P-R24M=P 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 5.4A 26 MOHM Inductor and Choke - 71-DFE201610P-R24M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5.4A 26 MOHM Inductor and Choke
71-DFE201610P-R24M=P2
SMD 5.4A 26 MOHM Inductor and Choke 71-DFE201610P-R24M=P2
FIXED IND 240NH 5.4A 26 MOHM SMD Product overview: DFE201610P-R24M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.4A, 26 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.4A, 26 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE201610P-R24M=P 2 can be used for catalog matching and distributor lookup.

FIXED IND 240NH 5.4A 26 MOHM SMD Product overview: DFE201610P-R24M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.4A, 26 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.4A, 26 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE201610P-R24M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-10610-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10610-1-ND
Fixed Inductors 490-10610-1-ND
240nH Shielded Wirewound Inductor 5.4A 26mOhm Max 0806 (2016 Metric)

240nH Shielded Wirewound Inductor 5.4A 26mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10610-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10610-2-ND
Fixed Inductors 490-10610-2-ND
240nH Shielded Wirewound Inductor 5.4A 26mOhm Max 0806 (2016 Metric)

240nH Shielded Wirewound Inductor 5.4A 26mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10610-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10610-6-ND
Fixed Inductors 490-10610-6-ND
240nH Shielded Wirewound Inductor 5.4A 26mOhm Max 0806 (2016 Metric)

240nH Shielded Wirewound Inductor 5.4A 26mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1055415-DFE201610P-R24M=P2
Inductors, Coils, Chokes - Fixed Inductors 1055415-DFE201610P-R24M=P2
Win Source Part Number: 1055415-DFE201610P-R 24M=P2 Category: Inductors, Coils, Chokes>Fixed Inductors Series: DFE201610P Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 240 nH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Iron Powder Package / Case: 0806 (2016 Metric) DC Resistance (DCR): 26mOhm Max Supplier Device Package: 0806 (2016 Metric) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Alternative Parts (Cross-Reference): DFE201612P-R24M=P2; VLS201612HBX-R24M-1; SRN2512-R24M; SRN2010-R24M; VLS252010HBX-R24M-1; SRP2010-R24M; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5.4 A Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.4000 Mfr: Murata Electronics Other Names: 490-10610-1,490-1061 0-2,490-10610-6 Base Product Number: DFE201610P

Win Source Part Number: 1055415-DFE201610P-R24M=P2
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: DFE201610P
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 240 nH
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Iron Powder
Package / Case: 0806 (2016 Metric)
DC Resistance (DCR): 26mOhm Max
Supplier Device Package: 0806 (2016 Metric)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Alternative Parts (Cross-Reference): DFE201612P-R24M=P2; VLS201612HBX-R24M-1; SRN2512-R24M; SRN2010-R24M; VLS252010HBX-R24M-1; SRP2010-R24M;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5.4 A
Inductance Frequency - Test: 1 MHz
HTSUS: 8504.50.4000
Mfr: Murata Electronics
Other Names: 490-10610-1,490-10610-2,490-10610-6
Base Product Number: DFE201610P

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-DFE201610P-R24M=P2 490-10610-1-ND 1055415-DFE201610P-R24M=P2
Product Name SMD 5.4A 26 MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Metal Powdered Iron; Drum Core, Wirewound Iron
Inductance Range 0.2400 microH 0.2400 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2125960P - RS Components, Ltd.
Specs
Inductance Range 12 microH
Rated DC Current 1380 milliamps
Standards and Certifications RoHS
View Details
Through-Hole 4mH 500mA 250V Inductor and Choke - 839-DKFP-6248-D504 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 4000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
MHL Multilayer Ceramic Inductors -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Standards and Certifications RoHS
View Details