Murata Power Solutions Surface Mount Inductors DFE201610P-2R2M=P2

Description
Toko DFE201610P-2R2M=P2
Request a Quote Datasheet
Description
Toko DFE201610P-2R2M=P2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 1058548 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1058548
Surface Mount Inductors 1058548
Toko DFE201610P-2R2M=P2

Toko DFE201610P-2R2M=P2

Supplier's Site
Surface Mount Inductors - 1058548P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1058548P
Surface Mount Inductors 1058548P
Toko DFE201610P-2R2M=P2

Toko DFE201610P-2R2M=P2

Supplier's Site
Surface Mount Inductors - 1670598 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1670598
Surface Mount Inductors 1670598
Toko DFE201610P-2R2M=P2

Toko DFE201610P-2R2M=P2

Supplier's Site
SMD 2.2UH 2A 168 MOHM Inductor and Choke - 71-DFE201610P-2R2M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 2A 168 MOHM Inductor and Choke
71-DFE201610P-2R2M=P2
SMD 2.2UH 2A 168 MOHM Inductor and Choke 71-DFE201610P-2R2M=P2
FIXED IND 2.2UH 2A 168 MOHM SMD Product overview: DFE201610P-2R2M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 2A, 168 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 2A, 168 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE201610P-2R2M=P 2 can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 2A 168 MOHM SMD Product overview: DFE201610P-2R2M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 2A, 168 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 2A, 168 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE201610P-2R2M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-10609-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10609-1-ND
Fixed Inductors 490-10609-1-ND
2.2µH Shielded Wirewound Inductor 2A 168mOhm Max 0806 (2016 Metric)

2.2µH Shielded Wirewound Inductor 2A 168mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10609-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10609-6-ND
Fixed Inductors 490-10609-6-ND
2.2µH Shielded Wirewound Inductor 2A 168mOhm Max 0806 (2016 Metric)

2.2µH Shielded Wirewound Inductor 2A 168mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10609-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10609-2-ND
Fixed Inductors 490-10609-2-ND
2.2µH Shielded Wirewound Inductor 2A 168mOhm Max 0806 (2016 Metric)

2.2µH Shielded Wirewound Inductor 2A 168mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - DFE201610P-2R2M=P2
868624-DFE201610P-2R2M=P2
Fixed Inductors - DFE201610P-2R2M=P2 868624-DFE201610P-2R2M=P2
Manufacturer: Murata Electronics North America Win Source Part Number: 868624-DFE201610P-2R 2M=P2 Series: DFE201610P Operating Temperature Range: -40°C ~ 125°C Features: Shielded Wirewound Inductor 168mOhm Max 0806 (2016 Metric) Package: 0806 (2016 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: DFE201610P Categories: Inductors Case / Package: 0806 (2016 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8504.50.4000 Other Part Number: 490-10609-2, 490-10609-1, 490-10609-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 868624-DFE201610P-2R2M=P2
Series: DFE201610P
Operating Temperature Range: -40°C ~ 125°C
Features: Shielded Wirewound Inductor 168mOhm Max 0806 (2016 Metric)
Package: 0806 (2016 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: DFE201610P
Categories: Inductors
Case / Package: 0806 (2016 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
HTSUS: 8504.50.4000
Other Part Number: 490-10609-2, 490-10609-1, 490-10609-6

Buy Now Datasheet
Inductor, 2.2Uh, 20%, 1.6A, Shld, 0806; Inductance Murata - 81Y6030 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, 20%, 1.6A, Shld, 0806; Inductance Murata
81Y6030
Inductor, 2.2Uh, 20%, 1.6A, Shld, 0806; Inductance Murata 81Y6030
INDUCTOR, 2.2UH, 20%, 1.6A, SHLD, 0806; Inductance:2.2µH; RMS Current (Irms):-; Inductor Construction:Shielde d; Saturation Current (Isat):1.6A; Product Range:DFE201610P Series; Power Inductor Case:0806 [2016 Metric]; DC Resistance RoHS Compliant: Yes

INDUCTOR, 2.2UH, 20%, 1.6A, SHLD, 0806; Inductance:2.2µH; RMS Current (Irms):-; Inductor Construction:Shielded; Saturation Current (Isat):1.6A; Product Range:DFE201610P Series; Power Inductor Case:0806 [2016 Metric]; DC Resistance RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
DFE201610P-2R2M=P2
Inductors/Coils/Transformers >> Power Inductors DFE201610P-2R2M=P2
1.4A 2.2uH ±20% 0806 Power Inductors ROHS

1.4A 2.2uH ±20% 0806 Power Inductors ROHS

Supplier's Site Datasheet
Fixed Inductors - DFE201610P-2R2M=P2 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
DFE201610P-2R2M=P2
Fixed Inductors DFE201610P-2R2M=P2
FIXED IND 2.2UH 2A 168 MOHM SMD

FIXED IND 2.2UH 2A 168 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 1058548 1058548P 1670598 71-DFE201610P-2R2M=P2 490-10609-1-ND 868624-DFE201610P-2R2M=P2 81Y6030 DFE201610P-2R2M=P2 DFE201610P-2R2M=P2
Product Name Surface Mount Inductors Surface Mount Inductors Surface Mount Inductors SMD 2.2UH 2A 168 MOHM Inductor and Choke Fixed Inductors Fixed Inductors - DFE201610P-2R2M=P2 Inductor, 2.2Uh, 20%, 1.6A, Shld, 0806; Inductance Murata Inductors/Coils/Transformers >> Power Inductors Fixed Inductors
Technology Wirewound Wirewound Drum Core, Wirewound Wirewound Wirewound; Drum Core, Wirewound
Core Material Iron; Powered iron Iron; Powdered Iron; Powdered iron Metal Powdered Iron; Drum Core, Wirewound Iron; Powdered Iron; Iron Powder
Inductance Range 2.2 microH 2.2 microH 2.2 microH 2.2 microH 2.2 microH 2.2 microH 2.2 microH
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS
EIA Case Size 2016 2016 2016
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1670376 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
Inductor and Choke - 841-CZB2AGTTD601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2564JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details