Murata Power Solutions Fixed Inductors DFE201610P-1R5M=P2

Description
1.5µH Shielded Wirewound Inductor 2.5A 110mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
1.5µH Shielded Wirewound Inductor 2.5A 110mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-10608-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10608-1-ND
Fixed Inductors 490-10608-1-ND
1.5µH Shielded Wirewound Inductor 2.5A 110mOhm Max 0806 (2016 Metric)

1.5µH Shielded Wirewound Inductor 2.5A 110mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10608-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10608-2-ND
Fixed Inductors 490-10608-2-ND
1.5µH Shielded Wirewound Inductor 2.5A 110mOhm Max 0806 (2016 Metric)

1.5µH Shielded Wirewound Inductor 2.5A 110mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10608-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10608-6-ND
Fixed Inductors 490-10608-6-ND
1.5µH Shielded Wirewound Inductor 2.5A 110mOhm Max 0806 (2016 Metric)

1.5µH Shielded Wirewound Inductor 2.5A 110mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
SMD 1.5UH 2.5A 110MOHM Inductor and Choke - 71-DFE201610P-1R5M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5UH 2.5A 110MOHM Inductor and Choke
71-DFE201610P-1R5M=P2
SMD 1.5UH 2.5A 110MOHM Inductor and Choke 71-DFE201610P-1R5M=P2
FIXED IND 1.5UH 2.5A 110MOHM SMD Product overview: DFE201610P-1R5M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 2.5A, 110MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 2.5A, 110MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE201610P-1R5M=P 2 can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 2.5A 110MOHM SMD Product overview: DFE201610P-1R5M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 2.5A, 110MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 2.5A, 110MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE201610P-1R5M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - DFE201610P-1R5M=P2 - 1033061-DFE201610P-1R5M=P2 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - DFE201610P-1R5M=P2
1033061-DFE201610P-1R5M=P2
Fixed Inductors - DFE201610P-1R5M=P2 1033061-DFE201610P-1R5M=P2
Manufacturer: Murata Electronics North America Win Source Part Number: 1033061-DFE201610P-1 R5M=P2 Packaging: Reel - TR Type: Wirewound Current Rating: 2.5A Inductance: 1.5μH Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Powdered Iron Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 110 mOhm Max Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 0806 (2016 Metric) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1033061-DFE201610P-1R5M=P2
Packaging: Reel - TR
Type: Wirewound
Current Rating: 2.5A
Inductance: 1.5μH
Height - Seated (Max): 0.039" (1.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Powdered Iron
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 110 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 0806 (2016 Metric)
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Inductor, 1.5Uh, 20%, 2.1A, Shld, 0806; Inductance Murata - 81Y6029 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, 20%, 2.1A, Shld, 0806; Inductance Murata
81Y6029
Inductor, 1.5Uh, 20%, 2.1A, Shld, 0806; Inductance Murata 81Y6029
INDUCTOR, 1.5UH, 20%, 2.1A, SHLD, 0806; Inductance:1.5µH; RMS Current (Irms):-; Inductor Construction:Shielde d; Saturation Current (Isat):2.1A; Product Range:DFE201610P Series; Power Inductor Case:0806 [2016 Metric]; DC Resistance RoHS Compliant: Yes

INDUCTOR, 1.5UH, 20%, 2.1A, SHLD, 0806; Inductance:1.5µH; RMS Current (Irms):-; Inductor Construction:Shielded; Saturation Current (Isat):2.1A; Product Range:DFE201610P Series; Power Inductor Case:0806 [2016 Metric]; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
DFE201610P-1R5M=P2
Inductors/Coils/Transformers >> Power Inductors DFE201610P-1R5M=P2
2.5A 1.5uH ±20% 0806 Power Inductors ROHS

2.5A 1.5uH ±20% 0806 Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 490-10608-1-ND 71-DFE201610P-1R5M=P2 1033061-DFE201610P-1R5M=P2 81Y6029 DFE201610P-1R5M=P2
Product Name Fixed Inductors SMD 1.5UH 2.5A 110MOHM Inductor and Choke Fixed Inductors - DFE201610P-1R5M=P2 Inductor, 1.5Uh, 20%, 2.1A, Shld, 0806; Inductance Murata Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound Metal Iron
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - FIT68-6-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Fixed Inductors - 1674-CL1008-2624JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details