Murata Power Solutions SMD 1UH 3.1A 70 MOHM Inductor and Choke DFE201610P-1R0M=P2

Description
FIXED IND 1UH 3.1A 70 MOHM SMD Product overview: DFE201610P-1R0M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 3.1A, 70 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 3.1A, 70 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE201610P-1R0M=P 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1UH 3.1A 70 MOHM SMD Product overview: DFE201610P-1R0M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 3.1A, 70 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 3.1A, 70 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE201610P-1R0M=P 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1UH 3.1A 70 MOHM Inductor and Choke - 71-DFE201610P-1R0M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 3.1A 70 MOHM Inductor and Choke
71-DFE201610P-1R0M=P2
SMD 1UH 3.1A 70 MOHM Inductor and Choke 71-DFE201610P-1R0M=P2
FIXED IND 1UH 3.1A 70 MOHM SMD Product overview: DFE201610P-1R0M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 3.1A, 70 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 3.1A, 70 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE201610P-1R0M=P 2 can be used for catalog matching and distributor lookup.

FIXED IND 1UH 3.1A 70 MOHM SMD Product overview: DFE201610P-1R0M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 3.1A, 70 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 3.1A, 70 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE201610P-1R0M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-10607-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10607-1-ND
Fixed Inductors 490-10607-1-ND
1µH Shielded Wirewound Inductor 3.1A 70mOhm Max 0806 (2016 Metric)

1µH Shielded Wirewound Inductor 3.1A 70mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10607-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10607-2-ND
Fixed Inductors 490-10607-2-ND
1µH Shielded Wirewound Inductor 3.1A 70mOhm Max 0806 (2016 Metric)

1µH Shielded Wirewound Inductor 3.1A 70mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10607-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10607-6-ND
Fixed Inductors 490-10607-6-ND
1µH Shielded Wirewound Inductor 3.1A 70mOhm Max 0806 (2016 Metric)

1µH Shielded Wirewound Inductor 3.1A 70mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327943-DFE201610P-1R0M=P2 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327943-DFE201610P-1R0M=P2
Inductors, Coils, Chokes - Fixed Inductors 1327943-DFE201610P-1R0M=P2
Manufacturer: Murata Electronics Win Source Part Number: 1327943-DFE201610P-1 R0M=P2 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Inductance: 1 µH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±20% Material - Core: Iron Powder DC Resistance (DCR): 70mOhm Max Supplier Device Package: 0806 (2016 Metric) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 0806 (2016 Metric) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) Current Rating (Amps): 3.1 A Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.4000 Other Part Number: 490-10607-2,490-1060 7-1,490-10607-6 Base Product Number: DFE201610P RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1327943-DFE201610P-1R0M=P2
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Shielded
Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Inductance: 1 µH
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±20%
Material - Core: Iron Powder
DC Resistance (DCR): 70mOhm Max
Supplier Device Package: 0806 (2016 Metric)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 0806 (2016 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.1 A
Inductance Frequency - Test: 1 MHz
HTSUS: 8504.50.4000
Other Part Number: 490-10607-2,490-10607-1,490-10607-6
Base Product Number: DFE201610P
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Inductor, 1Uh, 20%, 2.6A, Shielded, 0806; Inductance Murata - 81Y6028 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, 20%, 2.6A, Shielded, 0806; Inductance Murata
81Y6028
Inductor, 1Uh, 20%, 2.6A, Shielded, 0806; Inductance Murata 81Y6028
INDUCTOR, 1UH, 20%, 2.6A, SHIELDED, 0806; Inductance:1µH; RMS Current (Irms):-; Inductor Construction:Shielde d; Saturation Current (Isat):2.6A; Product Range:DFE201610P Series; Power Inductor Case:0806 [2016 Metric]; DC Resistance RoHS Compliant: Yes

INDUCTOR, 1UH, 20%, 2.6A, SHIELDED, 0806; Inductance:1µH; RMS Current (Irms):-; Inductor Construction:Shielded; Saturation Current (Isat):2.6A; Product Range:DFE201610P Series; Power Inductor Case:0806 [2016 Metric]; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - DFE201610P-1R0M=P2 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
DFE201610P-1R0M=P2
Fixed Inductors DFE201610P-1R0M=P2
FIXED IND 1UH 3.1A 70 MOHM SMD

FIXED IND 1UH 3.1A 70 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-DFE201610P-1R0M=P2 490-10607-1-ND 1327943-DFE201610P-1R0M=P2 81Y6028 DFE201610P-1R0M=P2
Product Name SMD 1UH 3.1A 70 MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Inductor, 1Uh, 20%, 2.6A, Shielded, 0806; Inductance Murata Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Metal Powdered Iron; Drum Core, Wirewound Iron Iron; Powdered Iron; Iron Powder
Inductance Range 1 microH 1 microH 1 microH 1 microH
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-10101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 1.98 ohms
View Details
2 suppliers
Common Mode Chokes - 486-3-137-420-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Surface Mount Inductors - 1910289 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1 microH
View Details