Murata Power Solutions Fixed Inductors DFE201610E-2R2M=P2

Description
2.2µH Shielded Inductor 1.7A 140mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
2.2µH Shielded Inductor 1.7A 140mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-17728-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-17728-6-ND
Fixed Inductors 490-17728-6-ND
2.2µH Shielded Inductor 1.7A 140mOhm Max 0806 (2016 Metric)

2.2µH Shielded Inductor 1.7A 140mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-17728-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-17728-2-ND
Fixed Inductors 490-17728-2-ND
2.2µH Shielded Inductor 1.7A 140mOhm Max 0806 (2016 Metric)

2.2µH Shielded Inductor 1.7A 140mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-17728-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-17728-1-ND
Fixed Inductors 490-17728-1-ND
2.2µH Shielded Inductor 1.7A 140mOhm Max 0806 (2016 Metric)

2.2µH Shielded Inductor 1.7A 140mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
SMD 2.2UH 1.7A 140MOHM Inductor and Choke - 71-DFE201610E-2R2M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 1.7A 140MOHM Inductor and Choke
71-DFE201610E-2R2M=P2
SMD 2.2UH 1.7A 140MOHM Inductor and Choke 71-DFE201610E-2R2M=P2
FIXED IND 2.2UH 1.7A 140MOHM SMD Product overview: DFE201610E-2R2M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.7A, 140MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.7A, 140MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE201610E-2R2M=P 2 can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 1.7A 140MOHM SMD Product overview: DFE201610E-2R2M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.7A, 140MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.7A, 140MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE201610E-2R2M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - DFE201610E-2R2M=P2
868622-DFE201610E-2R2M=P2
Fixed Inductors - DFE201610E-2R2M=P2 868622-DFE201610E-2R2M=P2
Manufacturer: Murata Electronics North America Win Source Part Number: 868622-DFE201610E-2R 2M=P2 Series: DFE201610E Operating Temperature Range: -40°C ~ 125°C Features: Shielded - Inductor 140mOhm Max 0806 (2016 Metric) Package: 0806 (2016 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: DFE201610E Categories: Inductors Case / Package: 0806 (2016 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8504.50.8000 Other Part Number: DFE201610E-2R2M=P2-N D, 490-17728-2, 490-17728-1, 490-17728-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 868622-DFE201610E-2R2M=P2
Series: DFE201610E
Operating Temperature Range: -40°C ~ 125°C
Features: Shielded - Inductor 140mOhm Max 0806 (2016 Metric)
Package: 0806 (2016 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: DFE201610E
Categories: Inductors
Case / Package: 0806 (2016 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
HTSUS: 8504.50.8000
Other Part Number: DFE201610E-2R2M=P2-ND, 490-17728-2, 490-17728-1, 490-17728-6

Buy Now Datasheet
Inductor, 2.2Uh, 1.9A, 0806, Shielded; Inductance Murata - 33AC0618 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, 1.9A, 0806, Shielded; Inductance Murata
33AC0618
Inductor, 2.2Uh, 1.9A, 0806, Shielded; Inductance Murata 33AC0618
INDUCTOR, 2.2UH, 1.9A, 0806, SHIELDED; Inductance:2.2µH; RMS Current (Irms):-; Inductor Construction:Shielde d; Saturation Current (Isat):1.9A; Product Range:DFE201610E Series; Power Inductor Case:0806 [2016 Metric]; DC Resistance RoHS Compliant: Yes

INDUCTOR, 2.2UH, 1.9A, 0806, SHIELDED; Inductance:2.2µH; RMS Current (Irms):-; Inductor Construction:Shielded; Saturation Current (Isat):1.9A; Product Range:DFE201610E Series; Power Inductor Case:0806 [2016 Metric]; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
DFE201610E-2R2M=P2
Inductors/Coils/Transformers >> Inductors (SMD) DFE201610E-2R2M=P2
1.7A 2.2uH ±20% 140mΩ 0806 Inductors (SMD) ROHS

1.7A 2.2uH ±20% 140mΩ 0806 Inductors (SMD) ROHS

Supplier's Site Datasheet
Fixed Inductors - DFE201610E-2R2M=P2 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
DFE201610E-2R2M=P2
Fixed Inductors DFE201610E-2R2M=P2
FIXED IND 2.2UH 1.7A 140MOHM SMD

FIXED IND 2.2UH 1.7A 140MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 490-17728-6-ND 71-DFE201610E-2R2M=P2 868622-DFE201610E-2R2M=P2 33AC0618 DFE201610E-2R2M=P2 DFE201610E-2R2M=P2
Product Name Fixed Inductors SMD 2.2UH 1.7A 140MOHM Inductor and Choke Fixed Inductors - DFE201610E-2R2M=P2 Inductor, 2.2Uh, 1.9A, 0806, Shielded; Inductance Murata Inductors/Coils/Transformers >> Inductors (SMD) Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Metal Metal Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-1R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2424-017 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 3200 to 100 microH
View Details
2 suppliers