Murata Power Solutions SMD 1.5UH 2.1A 91 MOHM Inductor and Choke DFE201610E-1R5M=P2

Description
FIXED IND 1.5UH 2.1A 91 MOHM SMD Product overview: DFE201610E-1R5M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 2.1A, 91 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 2.1A, 91 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE201610E-1R5M=P 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.5UH 2.1A 91 MOHM SMD Product overview: DFE201610E-1R5M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 2.1A, 91 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 2.1A, 91 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE201610E-1R5M=P 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.5UH 2.1A 91 MOHM Inductor and Choke - 71-DFE201610E-1R5M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5UH 2.1A 91 MOHM Inductor and Choke
71-DFE201610E-1R5M=P2
SMD 1.5UH 2.1A 91 MOHM Inductor and Choke 71-DFE201610E-1R5M=P2
FIXED IND 1.5UH 2.1A 91 MOHM SMD Product overview: DFE201610E-1R5M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 2.1A, 91 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 2.1A, 91 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE201610E-1R5M=P 2 can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 2.1A 91 MOHM SMD Product overview: DFE201610E-1R5M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 2.1A, 91 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 2.1A, 91 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE201610E-1R5M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1055413-DFE201610E-1R5M=P2
Inductors, Coils, Chokes - Fixed Inductors 1055413-DFE201610E-1R5M=P2
Win Source Part Number: 1055413-DFE201610E-1 R5M=P2 Category: Inductors, Coils, Chokes>Fixed Inductors Series: DFE201610E Package: Tape & Reel Shielding: Shielded Inductance: 1.5 µH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Package / Case: 0806 (2016 Metric) DC Resistance (DCR): 91mOhm Max Supplier Device Package: 0806 (2016 Metric) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.1 A Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.8000 Mfr: Murata Electronics Other Names: 490-18107-1,490-1810 7-2,DFE201610E-1R5M= P2-ND,490-18107-6 Base Product Number: DFE201610E Current - Saturation (Isat): 2.9A

Win Source Part Number: 1055413-DFE201610E-1R5M=P2
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: DFE201610E
Package: Tape & Reel
Shielding: Shielded
Inductance: 1.5 µH
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Package / Case: 0806 (2016 Metric)
DC Resistance (DCR): 91mOhm Max
Supplier Device Package: 0806 (2016 Metric)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.1 A
Inductance Frequency - Test: 1 MHz
HTSUS: 8504.50.8000
Mfr: Murata Electronics
Other Names: 490-18107-1,490-18107-2,DFE201610E-1R5M=P2-ND,490-18107-6
Base Product Number: DFE201610E
Current - Saturation (Isat): 2.9A

Buy Now Datasheet
Fixed Inductors - 490-18107-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18107-6-ND
Fixed Inductors 490-18107-6-ND
1.5µH Shielded Inductor 2.1A 91mOhm Max 0806 (2016 Metric)

1.5µH Shielded Inductor 2.1A 91mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18107-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18107-1-ND
Fixed Inductors 490-18107-1-ND
1.5µH Shielded Inductor 2.1A 91mOhm Max 0806 (2016 Metric)

1.5µH Shielded Inductor 2.1A 91mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18107-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18107-2-ND
Fixed Inductors 490-18107-2-ND
1.5µH Shielded Inductor 2.1A 91mOhm Max 0806 (2016 Metric)

1.5µH Shielded Inductor 2.1A 91mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Inductor, 1.5Uh, 2.4A, 0806, Shielded; Inductance Murata - 33AC0616 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, 2.4A, 0806, Shielded; Inductance Murata
33AC0616
Inductor, 1.5Uh, 2.4A, 0806, Shielded; Inductance Murata 33AC0616
INDUCTOR, 1.5UH, 2.4A, 0806, SHIELDED; Inductance:1.5µH; RMS Current (Irms):-; Inductor Construction:Shielde d; Saturation Current (Isat):2.4A; Product Range:DFE201610E Series; Power Inductor Case:0806 [2016 Metric]; DC Resistance RoHS Compliant: Yes

INDUCTOR, 1.5UH, 2.4A, 0806, SHIELDED; Inductance:1.5µH; RMS Current (Irms):-; Inductor Construction:Shielded; Saturation Current (Isat):2.4A; Product Range:DFE201610E Series; Power Inductor Case:0806 [2016 Metric]; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - DFE201610E-1R5M=P2 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
DFE201610E-1R5M=P2
Fixed Inductors DFE201610E-1R5M=P2
FIXED IND 1.5UH 2.1A 91 MOHM SMD

FIXED IND 1.5UH 2.1A 91 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-DFE201610E-1R5M=P2 1055413-DFE201610E-1R5M=P2 490-18107-6-ND 33AC0616 DFE201610E-1R5M=P2
Product Name SMD 1.5UH 2.1A 91 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductor, 1.5Uh, 2.4A, 0806, Shielded; Inductance Murata Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Power Inductor Standard
Core Material Metal Metal Metal
Inductance Range 1.5 microH 1.5 microH 1.5 microH 1.5 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3239-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
High Frequency & RF Inductors - 2-1624112-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0150 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details