Murata Power Solutions Fixed Inductors DFE201610E-1R0M=P2

Description
1µH Shielded Inductor 2.7A 57mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
1µH Shielded Inductor 2.7A 57mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-18106-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18106-6-ND
Fixed Inductors 490-18106-6-ND
1µH Shielded Inductor 2.7A 57mOhm Max 0806 (2016 Metric)

1µH Shielded Inductor 2.7A 57mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18106-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18106-2-ND
Fixed Inductors 490-18106-2-ND
1µH Shielded Inductor 2.7A 57mOhm Max 0806 (2016 Metric)

1µH Shielded Inductor 2.7A 57mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18106-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18106-1-ND
Fixed Inductors 490-18106-1-ND
1µH Shielded Inductor 2.7A 57mOhm Max 0806 (2016 Metric)

1µH Shielded Inductor 2.7A 57mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Surface Mount Inductors - 1453254 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1453254
Surface Mount Inductors 1453254
Murata Power Solutions

Murata Power Solutions

Supplier's Site
Surface Mount Inductors - 1453495 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1453495
Surface Mount Inductors 1453495
Murata Power Solutions

Murata Power Solutions

Supplier's Site
Laguna Hills, CA, United States
Fixed Inductors - DFE201610E-1R0M=P2
801814-DFE201610E-1R0M=P2
Fixed Inductors - DFE201610E-1R0M=P2 801814-DFE201610E-1R0M=P2
Manufacturer: Murata Electronics Win Source Part Number: 801814-DFE201610E-1R 0M=P2 Packaging: Reel Mounting Style: SMD Shielding: Shielded Inductance: 1μH Tolerance: ±20% Material - Core: Metal Current - Saturation: 3.6A DC Resistance (DCR): 57mOhm Max Supplier Device Package: 0806 (2016 Metric) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.079" L x 0.063" W Manufacturer Package: 0806 (2016 Metric) Height - Seated (Maximum): 0.039" (1.00mm) Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.7A Inductance Frequency - Test: 1MHz

Manufacturer: Murata Electronics
Win Source Part Number: 801814-DFE201610E-1R0M=P2
Packaging: Reel
Mounting Style: SMD
Shielding: Shielded
Inductance: 1μH
Tolerance: ±20%
Material - Core: Metal
Current - Saturation: 3.6A
DC Resistance (DCR): 57mOhm Max
Supplier Device Package: 0806 (2016 Metric)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.079" L x 0.063" W
Manufacturer Package: 0806 (2016 Metric)
Height - Seated (Maximum): 0.039" (1.00mm)
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.7A
Inductance Frequency - Test: 1MHz

Buy Now
SMD 1UH 2.7A 57 MOHM Inductor and Choke - 71-DFE201610E-1R0M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 2.7A 57 MOHM Inductor and Choke
71-DFE201610E-1R0M=P2
SMD 1UH 2.7A 57 MOHM Inductor and Choke 71-DFE201610E-1R0M=P2
FIXED IND 1UH 2.7A 57 MOHM SMD Product overview: DFE201610E-1R0M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 2.7A, 57 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 2.7A, 57 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE201610E-1R0M=P 2 can be used for catalog matching and distributor lookup.

FIXED IND 1UH 2.7A 57 MOHM SMD Product overview: DFE201610E-1R0M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 2.7A, 57 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 2.7A, 57 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE201610E-1R0M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
DFE201610E-1R0M=P2
Inductors/Coils/Transformers >> Inductors (SMD) DFE201610E-1R0M=P2
2.7A 1uH ±20% 3.6A 57mΩ 0806 Inductors (SMD) ROHS

2.7A 1uH ±20% 3.6A 57mΩ 0806 Inductors (SMD) ROHS

Supplier's Site Datasheet
Fixed Inductors - DFE201610E-1R0M=P2 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
DFE201610E-1R0M=P2
Fixed Inductors DFE201610E-1R0M=P2
FIXED IND 1UH 2.7A 57 MOHM SMD

FIXED IND 1UH 2.7A 57 MOHM SMD

Supplier's Site Datasheet
Inductor, 1Uh, 3.1A, 0806, Shielded; Inductance Murata - 33AC0615 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, 3.1A, 0806, Shielded; Inductance Murata
33AC0615
Inductor, 1Uh, 3.1A, 0806, Shielded; Inductance Murata 33AC0615
INDUCTOR, 1UH, 3.1A, 0806, SHIELDED; Inductance:1µH; RMS Current (Irms):-; Inductor Construction:Shielde d; Saturation Current (Isat):3.1A; Product Range:DFE201610E Series; Power Inductor Case:0806 [2016 Metric]; DC Resistance RoHS Compliant: Yes

INDUCTOR, 1UH, 3.1A, 0806, SHIELDED; Inductance:1µH; RMS Current (Irms):-; Inductor Construction:Shielded; Saturation Current (Isat):3.1A; Product Range:DFE201610E Series; Power Inductor Case:0806 [2016 Metric]; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-18106-6-ND 1453254 801814-DFE201610E-1R0M=P2 71-DFE201610E-1R0M=P2 DFE201610E-1R0M=P2 DFE201610E-1R0M=P2 33AC0615
Product Name Fixed Inductors Surface Mount Inductors Fixed Inductors - DFE201610E-1R0M=P2 SMD 1UH 2.7A 57 MOHM Inductor and Choke Inductors/Coils/Transformers >> Inductors (SMD) Fixed Inductors Inductor, 1Uh, 3.1A, 0806, Shielded; Inductance Murata
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Metal Metal alloy Metal Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2835-039 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 15500 to 350 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2395JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details