Murata Power Solutions Fixed Inductors DFE201210U-R47M=P2

Description
470nH Shielded Wirewound Inductor 3A 42mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
470nH Shielded Wirewound Inductor 3A 42mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-17727-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-17727-2-ND
Fixed Inductors 490-17727-2-ND
470nH Shielded Wirewound Inductor 3A 42mOhm Max 0805 (2012 Metric)

470nH Shielded Wirewound Inductor 3A 42mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 490-17727-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-17727-6-ND
Fixed Inductors 490-17727-6-ND
470nH Shielded Wirewound Inductor 3A 42mOhm Max 0805 (2012 Metric)

470nH Shielded Wirewound Inductor 3A 42mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 490-17727-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-17727-1-ND
Fixed Inductors 490-17727-1-ND
470nH Shielded Wirewound Inductor 3A 42mOhm Max 0805 (2012 Metric)

470nH Shielded Wirewound Inductor 3A 42mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - DFE201210U-R47M=P2
868621-DFE201210U-R47M=P2
Fixed Inductors - DFE201210U-R47M=P2 868621-DFE201210U-R47M=P2
Manufacturer: Murata Electronics North America Win Source Part Number: 868621-DFE201210U-R4 7M=P2 Series: DFE201210U Operating Temperature Range: -40°C ~ 125°C Features: Shielded Wirewound Inductor 42mOhm Max 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: DFE201210U Categories: Inductors Case / Package: 0805 (2012 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8504.50.8000 Other Part Number: DFE201210U-R47M=P2-N D, 490-17727-1, 490-17727-2, 490-17727-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 868621-DFE201210U-R47M=P2
Series: DFE201210U
Operating Temperature Range: -40°C ~ 125°C
Features: Shielded Wirewound Inductor 42mOhm Max 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: DFE201210U
Categories: Inductors
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
HTSUS: 8504.50.8000
Other Part Number: DFE201210U-R47M=P2-ND, 490-17727-1, 490-17727-2, 490-17727-6

Buy Now Datasheet
SMD 3A 42 MOHM Inductor and Choke - 71-DFE201210U-R47M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3A 42 MOHM Inductor and Choke
71-DFE201210U-R47M=P2
SMD 3A 42 MOHM Inductor and Choke 71-DFE201210U-R47M=P2
FIXED IND 470NH 3A 42 MOHM SMD Product overview: DFE201210U-R47M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 42 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3A, 42 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE201210U-R47M=P 2 can be used for catalog matching and distributor lookup.

FIXED IND 470NH 3A 42 MOHM SMD Product overview: DFE201210U-R47M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 42 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3A, 42 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE201210U-R47M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - DFE201210U-R47M=P2 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
DFE201210U-R47M=P2
Fixed Inductors DFE201210U-R47M=P2
FIXED IND 470NH 3A 42 MOHM SMD

FIXED IND 470NH 3A 42 MOHM SMD

Supplier's Site Datasheet
Inductor, 470Nh, 3A, 20%, Wirewound; Inductance Murata - 57AC6605 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 470Nh, 3A, 20%, Wirewound; Inductance Murata
57AC6605
Inductor, 470Nh, 3A, 20%, Wirewound; Inductance Murata 57AC6605
INDUCTOR, 470NH, 3A, 20%, WIREWOUND; Inductance:470nH; RMS Current (Irms):3A; Inductor Construction:Wirewou nd; Saturation Current (Isat):4.4A; Product Range:DFE201210U Series; Power Inductor Case:2mm x 1.2mm x 1mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 470NH, 3A, 20%, WIREWOUND; Inductance:470nH; RMS Current (Irms):3A; Inductor Construction:Wirewound; Saturation Current (Isat):4.4A; Product Range:DFE201210U Series; Power Inductor Case:2mm x 1.2mm x 1mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-17727-2-ND 868621-DFE201210U-R47M=P2 71-DFE201210U-R47M=P2 DFE201210U-R47M=P2 57AC6605
Product Name Fixed Inductors Fixed Inductors - DFE201210U-R47M=P2 SMD 3A 42 MOHM Inductor and Choke Fixed Inductors Inductor, 470Nh, 3A, 20%, Wirewound; Inductance Murata
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Drum Core, Wirewound Metal Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1678255 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 100 microH
Q Factor 50
View Details
SMD 250MHz 680mA Inductor and Choke - 71-0402CS-6N8XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0068 microH
Inductance Tolerance 2 (+/- %)
View Details
Fixed Inductors - 486-3102-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details