Murata Power Solutions Fixed Inductors DFE201210U-R24M=P2

Description
240nH Shielded Wirewound Inductor 3.8A 25mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
240nH Shielded Wirewound Inductor 3.8A 25mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-17726-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-17726-2-ND
Fixed Inductors 490-17726-2-ND
240nH Shielded Wirewound Inductor 3.8A 25mOhm Max 0805 (2012 Metric)

240nH Shielded Wirewound Inductor 3.8A 25mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 490-17726-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-17726-6-ND
Fixed Inductors 490-17726-6-ND
240nH Shielded Wirewound Inductor 3.8A 25mOhm Max 0805 (2012 Metric)

240nH Shielded Wirewound Inductor 3.8A 25mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 490-17726-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-17726-1-ND
Fixed Inductors 490-17726-1-ND
240nH Shielded Wirewound Inductor 3.8A 25mOhm Max 0805 (2012 Metric)

240nH Shielded Wirewound Inductor 3.8A 25mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - DFE201210U-R24M=P2 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
DFE201210U-R24M=P2
Fixed Inductors DFE201210U-R24M=P2
FIXED IND 240NH 3.8A 25 MOHM SMD

FIXED IND 240NH 3.8A 25 MOHM SMD

Supplier's Site Datasheet
Inductor, 240Nh, 3.8A, 20%, Wirewound; Inductance Murata - 57AC6603 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 240Nh, 3.8A, 20%, Wirewound; Inductance Murata
57AC6603
Inductor, 240Nh, 3.8A, 20%, Wirewound; Inductance Murata 57AC6603
INDUCTOR, 240NH, 3.8A, 20%, WIREWOUND; Inductance:240nH; RMS Current (Irms):3.8A; Inductor Construction:Wirewou nd; Saturation Current (Isat):6.5A; Product Range:DFE201210U Series; Power Inductor Case:2mm x 1.2mm x 1mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 240NH, 3.8A, 20%, WIREWOUND; Inductance:240nH; RMS Current (Irms):3.8A; Inductor Construction:Wirewound; Saturation Current (Isat):6.5A; Product Range:DFE201210U Series; Power Inductor Case:2mm x 1.2mm x 1mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-17726-2-ND DFE201210U-R24M=P2 57AC6603
Product Name Fixed Inductors Fixed Inductors Inductor, 240Nh, 3.8A, 20%, Wirewound; Inductance Murata
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Drum Core, Wirewound Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2154JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2567691P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0062 microH
DCR 0.2000 ohms
View Details
Common Mode Chokes - 486-DKIH-3358-32D3-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details