Murata Power Solutions Surface Mount Inductors DFE201210U-2R2M=P2

Description
Murata Power Solutions
Request a Quote Datasheet
Description
Murata Power Solutions
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 2307895 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2307895
Surface Mount Inductors 2307895
Murata Power Solutions

Murata Power Solutions

Supplier's Site
Surface Mount Inductors - 2307896P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2307896P
Surface Mount Inductors 2307896P
Murata Power Solutions

Murata Power Solutions

Supplier's Site
Surface Mount Inductors - 2307896 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2307896
Surface Mount Inductors 2307896
Murata Power Solutions

Murata Power Solutions

Supplier's Site
Laguna Hills, CA, United States
Fixed Inductors - DFE201210U-2R2M=P2
868620-DFE201210U-2R2M=P2
Fixed Inductors - DFE201210U-2R2M=P2 868620-DFE201210U-2R2M=P2
Manufacturer: Murata Electronics North America Win Source Part Number: 868620-DFE201210U-2R 2M=P2 Series: DFE201210U Operating Temperature Range: -40°C ~ 125°C Features: Shielded Wirewound Inductor 228mOhm Max 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: DFE201210U Categories: Inductors Case / Package: 0805 (2012 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-16592-6, 490-16592-2, 490-16592-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 868620-DFE201210U-2R2M=P2
Series: DFE201210U
Operating Temperature Range: -40°C ~ 125°C
Features: Shielded Wirewound Inductor 228mOhm Max 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: DFE201210U
Categories: Inductors
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
HTSUS: 8504.50.8000
Other Part Number: 490-16592-6, 490-16592-2, 490-16592-1

Buy Now Datasheet
Fixed Inductors - 490-16592-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16592-6-ND
Fixed Inductors 490-16592-6-ND
2.2µH Shielded Wirewound Inductor 1.2A 228mOhm Max 0805 (2012 Metric)

2.2µH Shielded Wirewound Inductor 1.2A 228mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 490-16592-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16592-1-ND
Fixed Inductors 490-16592-1-ND
2.2µH Shielded Wirewound Inductor 1.2A 228mOhm Max 0805 (2012 Metric)

2.2µH Shielded Wirewound Inductor 1.2A 228mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 490-16592-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16592-2-ND
Fixed Inductors 490-16592-2-ND
2.2µH Shielded Wirewound Inductor 1.2A 228mOhm Max 0805 (2012 Metric)

2.2µH Shielded Wirewound Inductor 1.2A 228mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
SMD 2.2UH 1.2A 228MOHM Inductor and Choke - 71-DFE201210U-2R2M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 1.2A 228MOHM Inductor and Choke
71-DFE201210U-2R2M=P2
SMD 2.2UH 1.2A 228MOHM Inductor and Choke 71-DFE201210U-2R2M=P2
FIXED IND 2.2UH 1.2A 228MOHM SMD Product overview: DFE201210U-2R2M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.2A, 228MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.2A, 228MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE201210U-2R2M=P 2 can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 1.2A 228MOHM SMD Product overview: DFE201210U-2R2M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.2A, 228MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.2A, 228MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE201210U-2R2M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - DFE201210U-2R2M=P2 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
DFE201210U-2R2M=P2
Fixed Inductors DFE201210U-2R2M=P2
FIXED IND 2.2UH 1.2A 228MOHM SMD

FIXED IND 2.2UH 1.2A 228MOHM SMD

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
DFE201210U-2R2M=P2
Inductors/Coils/Transformers >> Power Inductors DFE201210U-2R2M=P2
1.2A 2.2uH ±20% 2A 0805 Power Inductors ROHS

1.2A 2.2uH ±20% 2A 0805 Power Inductors ROHS

Supplier's Site Datasheet
Inductor, 2.2Uh, 1.2A, 20%, Wirewound; Inductance Murata - 57AC6609 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, 1.2A, 20%, Wirewound; Inductance Murata
57AC6609
Inductor, 2.2Uh, 1.2A, 20%, Wirewound; Inductance Murata 57AC6609
INDUCTOR, 2.2UH, 1.2A, 20%, WIREWOUND; Inductance:2.2µH; RMS Current (Irms):1.2A; Inductor Construction:Wirewou nd; Saturation Current (Isat):2A; Product Range:DFE201210U Series; Power Inductor Case:2mm x 1.2mm x 1mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 2.2UH, 1.2A, 20%, WIREWOUND; Inductance:2.2µH; RMS Current (Irms):1.2A; Inductor Construction:Wirewound; Saturation Current (Isat):2A; Product Range:DFE201210U Series; Power Inductor Case:2mm x 1.2mm x 1mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 2307895 868620-DFE201210U-2R2M=P2 490-16592-6-ND 71-DFE201210U-2R2M=P2 DFE201210U-2R2M=P2 DFE201210U-2R2M=P2 57AC6609
Product Name Surface Mount Inductors Fixed Inductors - DFE201210U-2R2M=P2 Fixed Inductors SMD 2.2UH 1.2A 228MOHM Inductor and Choke Fixed Inductors Inductors/Coils/Transformers >> Power Inductors Inductor, 2.2Uh, 1.2A, 20%, Wirewound; Inductance Murata
Inductance Range 2.2 microH 2.2 microH 2.2 microH 2.2 microH 2.2 microH
Rated DC Current 2000 milliamps 2000 milliamps 1200 milliamps 1200 milliamps 1200 milliamps
EIA Case Size 0805
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-5R6-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0900 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2474JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details