Murata Power Solutions SMD 1UH 2A 95 MOHM Inductor and Choke DFE201210U-1R0M=P2

Description
FIXED IND 1UH 2A 95 MOHM SMD Product overview: DFE201210U-1R0M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 2A, 95 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 2A, 95 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE201210U-1R0M=P 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1UH 2A 95 MOHM SMD Product overview: DFE201210U-1R0M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 2A, 95 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 2A, 95 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE201210U-1R0M=P 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1UH 2A 95 MOHM Inductor and Choke - 71-DFE201210U-1R0M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 2A 95 MOHM Inductor and Choke
71-DFE201210U-1R0M=P2
SMD 1UH 2A 95 MOHM Inductor and Choke 71-DFE201210U-1R0M=P2
FIXED IND 1UH 2A 95 MOHM SMD Product overview: DFE201210U-1R0M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 2A, 95 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 2A, 95 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE201210U-1R0M=P 2 can be used for catalog matching and distributor lookup.

FIXED IND 1UH 2A 95 MOHM SMD Product overview: DFE201210U-1R0M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 2A, 95 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 2A, 95 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE201210U-1R0M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - DFE201210U-1R0M=P2
868619-DFE201210U-1R0M=P2
Fixed Inductors - DFE201210U-1R0M=P2 868619-DFE201210U-1R0M=P2
Manufacturer: Murata Electronics North America Win Source Part Number: 868619-DFE201210U-1R 0M=P2 Series: DFE201210U Operating Temperature Range: -40°C ~ 125°C Features: Shielded Wirewound Inductor 95mOhm Max 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: DFE201210U Categories: Inductors Case / Package: 0805 (2012 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8504.50.8000 Other Part Number: DFE201210U-1R0M=P2-N D, 490-18104-1, 490-18104-2, 490-18104-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 868619-DFE201210U-1R0M=P2
Series: DFE201210U
Operating Temperature Range: -40°C ~ 125°C
Features: Shielded Wirewound Inductor 95mOhm Max 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: DFE201210U
Categories: Inductors
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
HTSUS: 8504.50.8000
Other Part Number: DFE201210U-1R0M=P2-ND, 490-18104-1, 490-18104-2, 490-18104-6

Buy Now Datasheet
Fixed Inductors - 490-18104-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18104-6-ND
Fixed Inductors 490-18104-6-ND
1µH Shielded Wirewound Inductor 2A 95mOhm Max 0805 (2012 Metric)

1µH Shielded Wirewound Inductor 2A 95mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18104-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18104-2-ND
Fixed Inductors 490-18104-2-ND
1µH Shielded Wirewound Inductor 2A 95mOhm Max 0805 (2012 Metric)

1µH Shielded Wirewound Inductor 2A 95mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18104-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18104-1-ND
Fixed Inductors 490-18104-1-ND
1µH Shielded Wirewound Inductor 2A 95mOhm Max 0805 (2012 Metric)

1µH Shielded Wirewound Inductor 2A 95mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - DFE201210U-1R0M=P2 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
DFE201210U-1R0M=P2
Fixed Inductors DFE201210U-1R0M=P2
FIXED IND 1UH 2A 95 MOHM SMD

FIXED IND 1UH 2A 95 MOHM SMD

Supplier's Site Datasheet
Inductor, 1Uh, 2A, 20%, Wirewound; Inductance Murata - 57AC6607 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, 2A, 20%, Wirewound; Inductance Murata
57AC6607
Inductor, 1Uh, 2A, 20%, Wirewound; Inductance Murata 57AC6607
INDUCTOR, 1UH, 2A, 20%, WIREWOUND; Inductance:1µH; RMS Current (Irms):2A; Inductor Construction:Wirewou nd; Saturation Current (Isat):3.1A; Product Range:DFE201210U Series; Power Inductor Case:2mm x 1.2mm x 1mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 1UH, 2A, 20%, WIREWOUND; Inductance:1µH; RMS Current (Irms):2A; Inductor Construction:Wirewound; Saturation Current (Isat):3.1A; Product Range:DFE201210U Series; Power Inductor Case:2mm x 1.2mm x 1mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-DFE201210U-1R0M=P2 868619-DFE201210U-1R0M=P2 490-18104-6-ND DFE201210U-1R0M=P2 57AC6607
Product Name SMD 1UH 2A 95 MOHM Inductor and Choke Fixed Inductors - DFE201210U-1R0M=P2 Fixed Inductors Fixed Inductors Inductor, 1Uh, 2A, 20%, Wirewound; Inductance Murata
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound Wirewound; Drum Core, Wirewound Wirewound
Core Material Metal Drum Core, Wirewound Metal
Inductance Range 1 microH 1 microH 1 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-4R7MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - FIT80-5-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details