Murata Electronics Inductors, Coils, Chokes - Fixed Inductors DFE201210S-R47MS=P2

Description
Win Source Part Number: 1055412-DFE201210S-R 47MS=P2 Category: Inductors, Coils, Chokes>Fixed Inductors Series: DFE201210S Type: Drum Core, Wirewound Package: Bulk Shielding: Shielded Inductance: 470 nH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 1 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Package / Case: 0805 (2012 Metric) DC Resistance (DCR): 32mOhm Max Supplier Device Package: 0805 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. Current Rating (Amps): 3.4 A Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.8000 Mfr: Murata Electronics Other Names: 490-DFE201210S-R47MS =P2 Product Status: Last Time Buy Current - Saturation (Isat): 4.8A
Request a Quote
Description
Win Source Part Number: 1055412-DFE201210S-R 47MS=P2 Category: Inductors, Coils, Chokes>Fixed Inductors Series: DFE201210S Type: Drum Core, Wirewound Package: Bulk Shielding: Shielded Inductance: 470 nH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 1 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Package / Case: 0805 (2012 Metric) DC Resistance (DCR): 32mOhm Max Supplier Device Package: 0805 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. Current Rating (Amps): 3.4 A Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.8000 Mfr: Murata Electronics Other Names: 490-DFE201210S-R47MS =P2 Product Status: Last Time Buy Current - Saturation (Isat): 4.8A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1055412-DFE201210S-R47MS=P2
Inductors, Coils, Chokes - Fixed Inductors 1055412-DFE201210S-R47MS=P2
Win Source Part Number: 1055412-DFE201210S-R 47MS=P2 Category: Inductors, Coils, Chokes>Fixed Inductors Series: DFE201210S Type: Drum Core, Wirewound Package: Bulk Shielding: Shielded Inductance: 470 nH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 1 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Package / Case: 0805 (2012 Metric) DC Resistance (DCR): 32mOhm Max Supplier Device Package: 0805 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. Current Rating (Amps): 3.4 A Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.8000 Mfr: Murata Electronics Other Names: 490-DFE201210S-R47MS =P2 Product Status: Last Time Buy Current - Saturation (Isat): 4.8A

Win Source Part Number: 1055412-DFE201210S-R47MS=P2
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: DFE201210S
Type: Drum Core, Wirewound
Package: Bulk
Shielding: Shielded
Inductance: 470 nH
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 1
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Package / Case: 0805 (2012 Metric)
DC Resistance (DCR): 32mOhm Max
Supplier Device Package: 0805
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
Current Rating (Amps): 3.4 A
Inductance Frequency - Test: 1 MHz
HTSUS: 8504.50.8000
Mfr: Murata Electronics
Other Names: 490-DFE201210S-R47MS=P2
Product Status: Last Time Buy
Current - Saturation (Isat): 4.8A

Buy Now
Inductor and Choke - 71-DFE201210S-R47MS=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
71-DFE201210S-R47MS=P2
Inductor and Choke 71-DFE201210S-R47MS=P2
FIXED IND Product overview: DFE201210S-R47MS=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE201210S-R47MS= P2 can be used for catalog matching and distributor lookup.

FIXED IND Product overview: DFE201210S-R47MS=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE201210S-R47MS=P2 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1055412-DFE201210S-R47MS=P2 71-DFE201210S-R47MS=P2
Product Name Inductors, Coils, Chokes - Fixed Inductors Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Standard; Wirewound Drum Core, Wirewound
Application RF Choke
Configuration Fixed
Unlock Full Specs
to access all available technical data