Murata Power Solutions SMD 3.4A 32MOHM Inductor and Choke DFE201210S-R47M=P2

Description
FIXED IND 470NH 3.4A 32MOHM SMD Product overview: DFE201210S-R47M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.4A, 32MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.4A, 32MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE201210S-R47M=P 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 470NH 3.4A 32MOHM SMD Product overview: DFE201210S-R47M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.4A, 32MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.4A, 32MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE201210S-R47M=P 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 3.4A 32MOHM Inductor and Choke - 71-DFE201210S-R47M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.4A 32MOHM Inductor and Choke
71-DFE201210S-R47M=P2
SMD 3.4A 32MOHM Inductor and Choke 71-DFE201210S-R47M=P2
FIXED IND 470NH 3.4A 32MOHM SMD Product overview: DFE201210S-R47M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.4A, 32MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.4A, 32MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE201210S-R47M=P 2 can be used for catalog matching and distributor lookup.

FIXED IND 470NH 3.4A 32MOHM SMD Product overview: DFE201210S-R47M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.4A, 32MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.4A, 32MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE201210S-R47M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - DFE201210S-R47M=P2 - 850846-DFE201210S-R47M=P2 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - DFE201210S-R47M=P2
850846-DFE201210S-R47M=P2
Fixed Inductors - DFE201210S-R47M=P2 850846-DFE201210S-R47M=P2
Manufacturer: Murata Electronics North America Win Source Part Number: 850846-DFE201210S-R4 7M=P2 Series: DFE201210S Features: 470 nH Inductor 3.4 A Package: Reel - TR Part Status: Not For New Designs Family Name: DFE201210S Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000

Manufacturer: Murata Electronics North America
Win Source Part Number: 850846-DFE201210S-R47M=P2
Series: DFE201210S
Features: 470 nH Inductor 3.4 A
Package: Reel - TR
Part Status: Not For New Designs
Family Name: DFE201210S
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8504.50.8000

Buy Now Datasheet
Fixed Inductors - DFE201210S-R47M=P2 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
DFE201210S-R47M=P2
Fixed Inductors DFE201210S-R47M=P2
FIXED IND 470NH 3.4A 32MOHM SMD

FIXED IND 470NH 3.4A 32MOHM SMD

Supplier's Site Datasheet
Inductor, 470Nh, 3.4A, 20%, Wirewound; Inductance Murata - 57AC6599 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 470Nh, 3.4A, 20%, Wirewound; Inductance Murata
57AC6599
Inductor, 470Nh, 3.4A, 20%, Wirewound; Inductance Murata 57AC6599
INDUCTOR, 470NH, 3.4A, 20%, WIREWOUND; Inductance:470nH; RMS Current (Irms):3.4A; Inductor Construction:Wirewou nd; Saturation Current (Isat):4.8A; Product Range:DFE201210S Series; Power Inductor Case:2mm x 1.2mm x 1mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 470NH, 3.4A, 20%, WIREWOUND; Inductance:470nH; RMS Current (Irms):3.4A; Inductor Construction:Wirewound; Saturation Current (Isat):4.8A; Product Range:DFE201210S Series; Power Inductor Case:2mm x 1.2mm x 1mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
DFE201210S-R47M=P2
Inductors/Coils/Transformers >> Power Inductors DFE201210S-R47M=P2
3.4A 470nH ±20% 4.8A 0805 Power Inductors ROHS

3.4A 470nH ±20% 4.8A 0805 Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 71-DFE201210S-R47M=P2 850846-DFE201210S-R47M=P2 DFE201210S-R47M=P2 57AC6599 DFE201210S-R47M=P2
Product Name SMD 3.4A 32MOHM Inductor and Choke Fixed Inductors - DFE201210S-R47M=P2 Fixed Inductors Inductor, 470Nh, 3.4A, 20%, Wirewound; Inductance Murata Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound; Drum Core, Wirewound Wirewound
Core Material Metal Metal
Inductance Range 0.4700 microH 0.4700 microH 0.4700 microH 0.4700 microH
Unlock Full Specs
to access all available technical data

Similar Products

20mH 7A Inductor and Choke - 839-DKLP-0231-0720 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 20000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
Specs
Application RF Choke
View Details
Chokes - 1624117-8 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details