Murata Power Solutions Fixed Inductors - DFE201210S-2R2M=P2 DFE201210S-2R2M=P2

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 868618-DFE201210S-2R 2M=P2 Series: DFE201210S Operating Temperature Range: -40°C ~ 125°C Features: 2.2 µH Shielded Wirewound Inductor 1.5 A 155mOhm Max 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount Part Status: Not For New Designs Family Name: DFE201210S Categories: Inductors Case / Package: 0805 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 868618-DFE201210S-2R 2M=P2 Series: DFE201210S Operating Temperature Range: -40°C ~ 125°C Features: 2.2 µH Shielded Wirewound Inductor 1.5 A 155mOhm Max 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount Part Status: Not For New Designs Family Name: DFE201210S Categories: Inductors Case / Package: 0805 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DFE201210S-2R2M=P2 - 868618-DFE201210S-2R2M=P2 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - DFE201210S-2R2M=P2
868618-DFE201210S-2R2M=P2
Fixed Inductors - DFE201210S-2R2M=P2 868618-DFE201210S-2R2M=P2
Manufacturer: Murata Electronics North America Win Source Part Number: 868618-DFE201210S-2R 2M=P2 Series: DFE201210S Operating Temperature Range: -40°C ~ 125°C Features: 2.2 µH Shielded Wirewound Inductor 1.5 A 155mOhm Max 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount Part Status: Not For New Designs Family Name: DFE201210S Categories: Inductors Case / Package: 0805 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000

Manufacturer: Murata Electronics North America
Win Source Part Number: 868618-DFE201210S-2R2M=P2
Series: DFE201210S
Operating Temperature Range: -40°C ~ 125°C
Features: 2.2 µH Shielded Wirewound Inductor 1.5 A 155mOhm Max 0805 (2012 Metric)
Package: Reel - TR
Package: 0805 (2012 Metric)
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: DFE201210S
Categories: Inductors
Case / Package: 0805
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8504.50.8000

Buy Now Datasheet
SMD 2.2UH 1.5A 155MOHM Inductor and Choke - 71-DFE201210S-2R2M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 1.5A 155MOHM Inductor and Choke
71-DFE201210S-2R2M=P2
SMD 2.2UH 1.5A 155MOHM Inductor and Choke 71-DFE201210S-2R2M=P2
FIXED IND 2.2UH 1.5A 155MOHM SMD Product overview: DFE201210S-2R2M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.5A, 155MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.5A, 155MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE201210S-2R2M=P 2 can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 1.5A 155MOHM SMD Product overview: DFE201210S-2R2M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.5A, 155MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.5A, 155MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE201210S-2R2M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 868618-DFE201210S-2R2M=P2 71-DFE201210S-2R2M=P2
Product Name Fixed Inductors - DFE201210S-2R2M=P2 SMD 2.2UH 1.5A 155MOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Wirewound Drum Core, Wirewound
Core Material Metal
Inductance Range 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-3N0 0302CS-3N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 2567660 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.2200 microH
DCR 3.7 ohms
View Details