Murata Power Solutions SMD 1UH 2.3A 70 MOHM Inductor and Choke DFE201210S-1R0M=P2

Description
FIXED IND 1UH 2.3A 70 MOHM SMD Product overview: DFE201210S-1R0M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 2.3A, 70 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 2.3A, 70 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE201210S-1R0M=P 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1UH 2.3A 70 MOHM SMD Product overview: DFE201210S-1R0M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 2.3A, 70 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 2.3A, 70 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE201210S-1R0M=P 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1UH 2.3A 70 MOHM Inductor and Choke - 71-DFE201210S-1R0M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 2.3A 70 MOHM Inductor and Choke
71-DFE201210S-1R0M=P2
SMD 1UH 2.3A 70 MOHM Inductor and Choke 71-DFE201210S-1R0M=P2
FIXED IND 1UH 2.3A 70 MOHM SMD Product overview: DFE201210S-1R0M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 2.3A, 70 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 2.3A, 70 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE201210S-1R0M=P 2 can be used for catalog matching and distributor lookup.

FIXED IND 1UH 2.3A 70 MOHM SMD Product overview: DFE201210S-1R0M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 2.3A, 70 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 2.3A, 70 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE201210S-1R0M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1328812-DFE201210S-1R0M=P2 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1328812-DFE201210S-1R0M=P2
Inductors, Coils, Chokes - Fixed Inductors 1328812-DFE201210S-1R0M=P2
Manufacturer: Murata Electronics Win Source Part Number: 1328812-DFE201210S-1 R0M=P2 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm) Inductance: 1 µH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±20% Material - Core: Metal DC Resistance (DCR): 70mOhm Max Supplier Device Package: 0805 (2012 Metric) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.3 A Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.4000 Other Part Number: Q10395529B,490-16678 -1,490-16678-2,DFE20 1210S-1R0M=P2-ND,490 -16678-6 Base Product Number: DFE201210S Product Status: Last Time Buy Current - Saturation (Isat): 3.2A RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1328812-DFE201210S-1R0M=P2
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Shielded
Size / Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm)
Inductance: 1 µH
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±20%
Material - Core: Metal
DC Resistance (DCR): 70mOhm Max
Supplier Device Package: 0805 (2012 Metric)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.3 A
Inductance Frequency - Test: 1 MHz
HTSUS: 8504.50.4000
Other Part Number: Q10395529B,490-16678-1,490-16678-2,DFE201210S-1R0M=P2-ND,490-16678-6
Base Product Number: DFE201210S
Product Status: Last Time Buy
Current - Saturation (Isat): 3.2A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Inductor, 1Uh, 2.3A, 20%, Wirewound; Inductance Murata - 57AC6600 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, 2.3A, 20%, Wirewound; Inductance Murata
57AC6600
Inductor, 1Uh, 2.3A, 20%, Wirewound; Inductance Murata 57AC6600
INDUCTOR, 1UH, 2.3A, 20%, WIREWOUND; Inductance:1µH; RMS Current (Irms):2.3A; Inductor Construction:Wirewou nd; Saturation Current (Isat):3.2A; Product Range:DFE201210S Series; Power Inductor Case:2mm x 1.2mm x 1mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 1UH, 2.3A, 20%, WIREWOUND; Inductance:1µH; RMS Current (Irms):2.3A; Inductor Construction:Wirewound; Saturation Current (Isat):3.2A; Product Range:DFE201210S Series; Power Inductor Case:2mm x 1.2mm x 1mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - DFE201210S-1R0M=P2 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
DFE201210S-1R0M=P2
Fixed Inductors DFE201210S-1R0M=P2
FIXED IND 1UH 2.3A 70 MOHM SMD

FIXED IND 1UH 2.3A 70 MOHM SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-DFE201210S-1R0M=P2 1328812-DFE201210S-1R0M=P2 57AC6600 DFE201210S-1R0M=P2
Product Name SMD 1UH 2.3A 70 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Inductor, 1Uh, 2.3A, 20%, Wirewound; Inductance Murata Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Standard; Wirewound Wirewound Wirewound; Drum Core, Wirewound
Core Material Metal Metal
Inductance Range 1 microH 1 microH 1 microH 1 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-G22G-0210-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R56M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Common Mode Chokes - CMT-8105-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details