Murata Power Solutions Fixed Inductors DFE201208S-1R5M=P2

Description
1.5µH Shielded Wirewound Inductor 1.8A 120mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
1.5µH Shielded Wirewound Inductor 1.8A 120mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DFE201208S-1R5M=P2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DFE201208S-1R5M=P2-ND
Fixed Inductors DFE201208S-1R5M=P2-ND
1.5µH Shielded Wirewound Inductor 1.8A 120mOhm Max 0805 (2012 Metric)

1.5µH Shielded Wirewound Inductor 1.8A 120mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Integrated Circuits (ICs) - Inductors (SMD) - DFE201208S-1R5M=P2 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Inductors (SMD)
DFE201208S-1R5M=P2
Integrated Circuits (ICs) - Inductors (SMD) DFE201208S-1R5M=P2
Integrated Circuits (ICs) - Inductors (SMD)

Integrated Circuits (ICs) - Inductors (SMD)

Supplier's Site
Inductor, 1.5Uh, 1.8A, 20%, Wirewound; Inductance Murata - 57AC6597 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, 1.8A, 20%, Wirewound; Inductance Murata
57AC6597
Inductor, 1.5Uh, 1.8A, 20%, Wirewound; Inductance Murata 57AC6597
INDUCTOR, 1.5UH, 1.8A, 20%, WIREWOUND; Inductance:1.5µH; RMS Current (Irms):1.8A; Inductor Construction:Wirewou nd; Saturation Current (Isat):2.3A; Product Range:DFE201208S Series; Power Inductor Case:2mm x 1.2mm x 0.8mm; DC RoHS Compliant: Yes

INDUCTOR, 1.5UH, 1.8A, 20%, WIREWOUND; Inductance:1.5µH; RMS Current (Irms):1.8A; Inductor Construction:Wirewound; Saturation Current (Isat):2.3A; Product Range:DFE201208S Series; Power Inductor Case:2mm x 1.2mm x 0.8mm; DC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number DFE201208S-1R5M=P2-ND DFE201208S-1R5M=P2 57AC6597
Product Name Fixed Inductors Integrated Circuits (ICs) - Inductors (SMD) Inductor, 1.5Uh, 1.8A, 20%, Wirewound; Inductance Murata
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567657 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0091 microH
DCR 0.2600 ohms
View Details
Common Mode Chokes - 486-DKIH-3358-50C8-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ0805TTE22NJ - 1141707-KQ0805TTE22NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0220 microH
View Details