Murata Power Solutions Fixed Inductors DFE18SBN1R0ME0L

Description
1µH Shielded Wirewound Inductor 1.8A 120mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
1µH Shielded Wirewound Inductor 1.8A 120mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-DFE18SBN1R0ME0LDKR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Wirewound Inductor 1.8A 120mOhm Max 0603 (1608 Metric)

1µH Shielded Wirewound Inductor 1.8A 120mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-DFE18SBN1R0ME0LCT-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Wirewound Inductor 1.8A 120mOhm Max 0603 (1608 Metric)

1µH Shielded Wirewound Inductor 1.8A 120mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-DFE18SBN1R0ME0LTR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Wirewound Inductor 1.8A 120mOhm Max 0603 (1608 Metric)

1µH Shielded Wirewound Inductor 1.8A 120mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
974904-DFE18SBN1R0ME0L
Inductors, Coils, Chokes - Fixed Inductors 974904-DFE18SBN1R0ME0L
Win Source Part Number: 974904-DFE18SBN1R0ME 0L Category: Inductors, Coils, Chokes>Fixed Inductors Series: DFE18SBN Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 1 µH Height - Seated (Max): 0.031" (0.80mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Package / Case: 0603 (1608 Metric) DC Resistance (DCR): 120mOhm Max Supplier Device Package: 0603 Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.8 A Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.8000 Mfr: Murata Electronics Other Names: 490-DFE18SBN1R0ME0LD KR,490-DFE18SBN1R0ME 0LTR,490-DFE18SBN1R0 ME0LCT Base Product Number: DFE18SBN Current - Saturation (Isat): 1.9A

Win Source Part Number: 974904-DFE18SBN1R0ME0L
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: DFE18SBN
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 1 µH
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Package / Case: 0603 (1608 Metric)
DC Resistance (DCR): 120mOhm Max
Supplier Device Package: 0603
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.8 A
Inductance Frequency - Test: 1 MHz
HTSUS: 8504.50.8000
Mfr: Murata Electronics
Other Names: 490-DFE18SBN1R0ME0LDKR,490-DFE18SBN1R0ME0LTR,490-DFE18SBN1R0ME0LCT
Base Product Number: DFE18SBN
Current - Saturation (Isat): 1.9A

Buy Now Datasheet
SMD 1UH 1.8A 120 MOHM Inductor and Choke - 71-DFE18SBN1R0ME0L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 1.8A 120 MOHM Inductor and Choke
71-DFE18SBN1R0ME0L
SMD 1UH 1.8A 120 MOHM Inductor and Choke 71-DFE18SBN1R0ME0L
FIXED IND 1UH 1.8A 120 MOHM SMD Product overview: DFE18SBN1R0ME0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 1.8A, 120 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 1.8A, 120 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE18SBN1R0ME0L can be used for catalog matching and distributor lookup.

FIXED IND 1UH 1.8A 120 MOHM SMD Product overview: DFE18SBN1R0ME0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 1.8A, 120 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 1.8A, 120 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE18SBN1R0ME0L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - DFE18SBN1R0ME0L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
DFE18SBN1R0ME0L
Fixed Inductors DFE18SBN1R0ME0L
FIXED IND 1UH 1.8A 120 MOHM SMD

FIXED IND 1UH 1.8A 120 MOHM SMD

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
DFE18SBN1R0ME0L
Inductors/Coils/Transformers >> Power Inductors DFE18SBN1R0ME0L
1.8A 1uH ±20% 1.9A 0603 Power Inductors ROHS

1.8A 1uH ±20% 1.9A 0603 Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 490-DFE18SBN1R0ME0LDKR-ND 974904-DFE18SBN1R0ME0L 71-DFE18SBN1R0ME0L DFE18SBN1R0ME0L DFE18SBN1R0ME0L
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 1UH 1.8A 120 MOHM Inductor and Choke Fixed Inductors Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Drum Core, Wirewound Metal Metal
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2-2176636-9 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 220 microH
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-D22D-0127-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R1-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers